EN
  • EN
  • DE
  • IT

ERJ-8ENF1650V

Part No ERJ-8ENF1650V
Manufacturer Panasonic
Catalog Chip Resistor - Surface Mount
Description RES SMD 165 OHM 1% 1/4W 1206  /  165 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Resistors>Chip Resistor - Surface Mount
Mfr Panasonic Electronic Components
Series ERJ-8EN
Package Tape & Reel
Product Status Not For New Designs
Resistance 165 Ohms
Tolerance ±1%
Power (Watts) 0.25W, 1/4W
Composition Thick Film
Features Automotive AEC-Q200
Temperature Coefficient ±100ppm/°C
Temperature Range - Operating -55°C ~ 155°C
Package / Case 1206 (3216 Metric)
Supplier Device Package 1206
Ratings AEC-Q200
Dimension 0.126" L x 0.063" W (3.20mm x 1.60mm)
Height - Seated (Max) 0.028" (0.70mm)
Number of Terminations 2
Base Product Number ERJ-8
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Names P165FDKR,P165FTR,P165FTR-NDR,P165FBK,ERJ8ENF1650,ERJ-8ENF1650S,P165FCT-NDR,ERJ-8ENF1650,P165FCT,P165FDKR-NDR,ERJ8ENF1650V,P165F,ERJ8ENF1650S,P165F-ND
Standard Package 5,000
Win Source Part Number 1120779-ERJ-8ENF1650V
Ultra Librarian 3D Model Ultra Librarian ERJ-8ENF1650V CAD Model

Description

The ERJ-8ENF1650V is a thick film chip resistor manufactured by Panasonic. This surface-mount resistor is part of the ERJ series and is designed for high reliability and stable performance in various electronic applications. It is well-suited for automated assembly processes.

Applications

  • Current limiting: Controlling current flow in circuits.
  • Voltage division: Creating specific voltage levels.
  • Pull-up and pull-down resistors: Establishing default logic states.
  • Signal termination: Reducing signal reflections to improve signal integrity.
  • General-purpose resistance: Providing a defined resistance value in circuits.

Features

  • Surface Mount Technology (SMT): Facilitates compact circuit designs.
  • Thick Film Element: Offers stable and reliable resistance.
  • Automatic Placement: Designed for automated assembly lines.
  • High Reliability: Provides consistent performance over time.
  • RoHS Compliant: Meets environmental regulations for lead-free products.

Benefits

  • Compact Design: Enables smaller and denser circuit layouts.
  • Stable Resistance: Ensures consistent circuit behavior.
  • Cost-Effective: Suitable for high-volume production.
  • Long-Term Performance: Reliable thick film construction.
  • Wide Range of Applications: Versatile for various electronic designs.

Additional Details

The ERJ-8ENF1650V has a resistance value of 165Ω. The tolerance is typically ±1%. It is available in a 1206 package size. The power rating is usually 0.25W (1/4W). Refer to the Panasonic datasheet for the ERJ series for detailed specifications including temperature coefficient of resistance (TCR), voltage rating, and physical dimensions.

You May Also Be Interested in

Yageo
RES 47K OHM 0.1% 1/16W 0402
Lowest to $0.0426
Vishay
RES SMD 15K OHM 1% 1/16W 0402
Lowest to $0.0043
Panasonic
RES 0.043 OHM 1% 1/3W 0603
Need more? Email Us
Yageo
RES 10 OHM 5% 1/2W 1206
Need more? Email Us
Vishay
RES SMD 49.9 OHM 1% 1/20W 0201
Need more? Email Us
Vishay
RES SMD 2.5K OHM 0.1% 1/2W 0603
Lowest to $1.9305
Vishay
RES 4.7K OHM 1% 1/4W MELF 0204
Lowest to $0.0412
Vishay
RES SMD 28.7K OHM 1% 1/10W 0603
Lowest to $0.0032
Panasonic
RES SMD 2.7K OHM 1% 1/10W 0603
Lowest to $0.0050

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
3,820+ $0.0131 $50.0420
9,260+ $0.0108 $100.0080
14,290+ $0.0105 $150.0450
19,805+ $0.0101 $200.0305
25,515+ $0.0098 $250.0470
34,095+ $0.0088 $300.0360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 3820 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess