EN
  • EN
  • DE

ERA-S15J221V

Part No ERA-S15J221V
Manufacturer Panasonic
Catalog Specialized Resistors
Description RES TEMP SENS 220 OHM 5% 1/10W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 220 Ohms ±5% 0.1W, 1/10W Temperature Sensitive Specialized Resistor Metal Film 1500ppm/°C Surface Mount
Manufacturer Panasonic
Series ERAS
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P220CBCT-NDR, P220CBDKR, ERAS15J221V, P220CBTR, P220CBTR-NDR, P220CBCT, P220CBDKR-NDR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870857-ERA-S15J221V
Ultra Librarian 3D Model Ultra Librarian ERA-S15J221V CAD Model

Description

The ERA-S15J221V is a Panasonic resistor that has been designed as a surface mount package. The resistor has a series of ERAS and has an operating temperature range of -40°C ~ 125°C.

  • Category: resistors
  • ECCN: EAR99
  • Packaging: reel - TR package
  • Quantity per Package: 5000
  • MSL Level: 1 (Unlimited)
  • HTSUS Code: 8533.21.0030
  • Other part numbers: P220CBCT-NDR, P220CBDKR, ERAS15J221V, P220CBTR, P220CBTR-NDR, P220CBCT, and P220CBDKR-NDR

You May Also Be Interested in

Panasonic
RES TEMP SENS 1.5K OHM 5% 1/10W
Lowest to $1.8907
Panasonic
RES TEMP SENS 330 OHM 5% 1/10W
Lowest to $0.2169
Panasonic
RES TEMP SENS 470 OHM 5% 1/16W
Need more? Email Us
TE Connectivity
Need more? Email Us
Panasonic
RES TEMP SENS 2.2K OHM 5% 1/10W
Lowest to $0.3272
Panasonic
RES TEMP SENS 330 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 470 OHM 5% 1/16W
Need more? Email Us
Panasonic
RES TEMP SENS 2.7K OHM 5% 1/16W
Need more? Email Us
Bourns Inc.
SHUNTMETRIC 8536 L025 5% 36W TC5 / 25 µOhms ±5% 50W Shunt, Battery Specialized Resistor ±150ppm/°C Surface Mount
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.2051 $58.4535
690+ $0.1683 $116.1270
1,065+ $0.1630 $173.5950
1,465+ $0.1578 $231.1770
1,895+ $0.1525 $288.9875
2,535+ $0.1368 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,110 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess