EN
  • EN
  • DE

ERA-V33J101V

Part No ERA-V33J101V
Manufacturer Panasonic
Catalog Specialized Resistors
Description RES TEMP SENS 100 OHM 5% 1/16W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Resistors
Features 100 Ohms ±5% 0.063W, 1/16W Temperature Sensitive Specialized Resistor Metal Film 3300ppm/°C Surface Mount
Manufacturer Panasonic
Series ERAV
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8533.21.0030
Other Part Number P100CHTR-NDR, ERAV33J101V, P100CHDKR, P100CHDKR-NDR, P100CHCT-NDR, P100CHCT, Q5741112HLK, P100CHTR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870895-ERA-V33J101V
Ultra Librarian 3D Model Ultra Librarian ERA-V33J101V CAD Model

Description

The Panasonic ERA-V33J101V is a specialized resistor metal film with a resistance of 100 Ohms ±5% 0.063W and a temperature coefficient of 3300ppm/°C.

  • Resistance: 100 Ohms ±5% 0.063W
  • Temperature Coefficient: 3300ppm/°C
  • Series: ERAV series
  • Package: reel - TR
  • Mounting Type: surface mount
  • Part Status: obsolete
  • Category: resistors
  • Popularity: medium
  • Quantity per Package: 5000
  • MSL Level: 1 (Unlimited)
  • ECCN: EAR99
  • REACH: REACH unaffected
  • HTSUS: 8533.21.0030
  • Other Part Numbers: P100CHTR-NDR, ERAV33J101V, P100CHDKR, P100CHDKR-NDR, P100CHCT-NDR, P100CHCT, and Q5741112HLK

You May Also Be Interested in

Vishay
RES SHUNT 0.0001 OHM 5% 3W
Lowest to $1.3636
Bourns Inc.
RES SHUNT 8518 50 UOHM 50W 3P
Need more? Email Us
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W
Lowest to $41.3306
TA-I
680mΩ ±1% 500mW
Lowest to $0.0130
Prosperity Dielectrics
15mΩ ±1% 2W
Lowest to $0.0481
Vishay
RESISTOR SHUNT 100 UOHM 5% 36W / 100 µOhms ±5% 36W Shunt, Battery Specialized Resistor Metal Element ±175ppm/°C Shunt Fixture, 60mm Pitch
Need more? Email Us
Vishay
RES SHUNT 0.00025 OHM 5% 3W
Need more? Email Us
Isabellen
RESISTOR - BUS BAR SHUNT, 0.0000
Need more? Email Us
Vishay
DC-18GHZ 20W 50OHM BEO CHIP TERM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess