EN
  • EN
  • DE
  • IT

ENW-89854A3KF

Part No ENW-89854A3KF
Manufacturer Panasonic
Catalog OEM Souring
Description Bluetooth Modules
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1467641-ENW-89854A3KF
Manufacturer Panasonic
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
RF Family/Standard 802.15.4, Bluetooth
Protocol Bluetooth v5.0
Data Rate 2Mbps
Power - Output 8dBm
Sensitivity -103dBm
Serial Interfaces ADC, GPIO, I²C, I²S, SPI, PDM, PWM, UART, USB
Antenna Type Integrated, Ceramic Patch
Utilized IC / Part nRF52840
Memory Size 1MB Flash, 256kB RAM
Current - Receiving 4.8mA
Current - Transmitting 4.8mA
Mounting Type Surface Mount
Operating Temperature -40°C ~ 85°C
Package / Case 74-SMD Module
Ultra Librarian 3D Model Ultra Librarian ENW-89854A3KF CAD Model

Description

The ENW-89854A3KF by Panasonic is a state-of-the-art Bluetooth module designed to provide wireless connectivity solutions for a wide range of applications. This compact module leverages Bluetooth technology to enable seamless communication between devices, facilitating data transfer and connectivity in applications such as wearables, medical devices, automotive systems, and home automation. Its robust design ensures reliable wireless communication in challenging environments, including areas with high interference. The module supports the latest Bluetooth standards, offering enhanced data rates, low energy consumption, and improved security features, making it an ideal choice for developers looking to integrate wireless capabilities into their products. With its easy integration, minimal footprint, and support for multiple Bluetooth profiles, the ENW-89854A3KF facilitates the development of sophisticated, interconnected systems that meet the demands of modern technology consumers, emphasizing Panasonic's dedication to innovation and quality in the field of wireless communication.

You May Also Be Interested in

NXP / Nexperia
MCU Arm Cortex-M0+ 256KB 96KB LQFP-64
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 256KB UFQFPN-32 -40+ 105C
Need more? Email Us
STMicroelectronics
MCU L4S5 Arm Cortex-M4 2MB LQFP-100
Lowest to $20.2223
Microchip Technology
MCU 32BIT 256KB Flash 64QFN
Need more? Email Us
Freescale Semiconductor - NXP
8bit MCU with 60K Flash
Need more? Email Us
STMicroelectronics
MCU G0B1 Arm Cortex-M0+ 128KB UFQFPN-48
Need more? Email Us
Renesas Electronics America
MCU
Lowest to $80.3487
Cypress Semiconductor Corp
MCU 16-bit MICOM LQFP-100
Need more? Email Us
Silicon Labs
IC RF TxRx+ MCU 32bit 80NHz SoC
Lowest to $10.9714

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.7613 $75.0452
8+ $15.3938 $123.1504
12+ $14.9128 $178.9536
17+ $14.4317 $245.3389
21+ $13.9507 $292.9647
28+ $12.5075 $350.2100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,517 pieces
In Stock: 8,500 pieces Factory Stock: 17 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess