EN
  • EN
  • DE
  • IT

ELJFA470JF

Part No ELJFA470JF
Manufacturer Panasonic
Catalog Hard To Find
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference case SMD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial/
RoHS State Request Verification
Win Source Part Number 710102-ELJFA470JF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ELJFA470JF CAD Model

Description

The Panasonic ELJFA470JF is a fixed inductor designed for use in a variety of electronic circuits. Inductors are passive electronic components that store energy in a magnetic field when electric current flows through them. This particular inductor is commonly used for filtering, energy storage, and impedance matching in electronic devices.

Applications

  • Power supplies
  • DC-DC converters
  • RF circuits
  • Filtering circuits
  • Oscillators

Features

  • Fixed inductance value of 47µH (microhenries)
  • Compact size for space-constrained applications
  • High reliability and performance
  • Shielded construction to minimize electromagnetic interference (EMI)
  • RoHS compliant, ensuring environmental friendliness

Benefits

  • Effective filtering of unwanted noise and signals
  • Efficient energy storage for stable power delivery
  • Improved circuit performance due to impedance matching
  • Reduced EMI, preventing interference with other components
  • Environmentally friendly due to RoHS compliance
  • Reliable operation in demanding electronic circuits

Additional Details

The ELJFA470JF inductor is characterized by its fixed inductance value of 47µH, which means it provides a consistent level of inductance in the circuit. The shielded construction of this inductor minimizes electromagnetic interference (EMI), preventing it from affecting nearby components and ensuring optimal circuit performance. Its compact size makes it suitable for applications where space is limited, such as portable electronic devices and densely populated circuit boards. The inductor's RoHS compliance ensures that it meets environmental regulations, restricting the use of hazardous substances in its construction. Panasonic's reputation for quality ensures that the ELJFA470JF inductor delivers reliable performance and long-term stability in a wide range of electronic applications. The specific dimensions, current rating, and DC resistance can be found in the product datasheet. This inductor is often used in conjunction with capacitors to create LC filters for specific frequency ranges. It's also suitable for use in resonant circuits where a specific frequency response is required. The self-resonant frequency (SRF) is an important parameter to consider for high-frequency applications.

You May Also Be Interested in

Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
AMI SEMICONDUCTOR
High Speed CAN Transceiver
Need more? Email Us
Fuji Electric
N-channel MOS-FET
Need more? Email Us
NXP / Nexperia
1-of-8 decoder/demultiplexer
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
Analog Devices Inc.
250 MHz Demodulating Logarithmic Amplifier | IC OPAMP LOGARITHMIC 1CIRC 20DIP
Lowest to $80.3614
Analog Devices Inc.
LC2MOS 8+4) Loading Dual 12-Bit DAC | IC DAC 12BIT A-OUT 24DIP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
430+ $0.1346 $57.8780
1,050+ $0.1104 $115.9200
1,620+ $0.1071 $173.5020
2,230+ $0.1036 $231.0280
2,885+ $0.1002 $289.0770
3,865+ $0.0898 $347.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 430 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess