Products specifications Report Issue?

Category Crystals and Oscillators
Family Resonators
Manufacturer Panasonic
Win Source Part Number 256804-EFJC2505E5B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EFJC2505E5B CAD Model

Description

EFJC2505E5B - High-Performance Electronic Component

The EFJC2505E5B is a premium quality electronic component designed for efficiency and reliability. This component stands out due to its robust build and ability to perform under rigorous conditions.

  • Key Features and Benefits:
  • Optimal Energy Efficiency: Reduces power consumption, enhancing overall system performance.
  • Compact Design: Allows easy integration into a variety of electronic circuits.
  • High Durability: Designed to operate in challenging environments without compromising performance.

Applications and Projects:

  • Power supply units
  • Telecommunication equipment
  • Robotic systems
  • Consumer electronics

This product is ideal for applications requiring reliable operation in a compact form factor, making it a preferred choice among engineers and developers.

You May Also Be Interested in

Murata Electronics North America
CERAMIC RES 4.9100MHZ 15PF T/H
Need more? Email Us
ECAD model for CSTLS4M91G53-B0
Abracon LLC
CERAMIC RES 3.5800MHZ 15PF SMD
Need more? Email Us
ECAD model for AWSCR-3.58CPLA-C15-T4
RF Monolithics, Inc
RESONATOR,SM,868.350 MHZ
Need more? Email Us
ECAD model for RO3164D-1
Murata Electronics North America
Ceramic Resonator 0.5MHz ±0.5% (Tol) ±0.3% (Stability) 30Ohm 2-Pin Thru-Hole Bulk
Need more? Email Us
ECAD model for CSBLA500KJ58-B0
RF Monolithics, Inc
RESONATOR,SM,418.000 MHZ
Need more? Email Us
ECAD model for RO3103E
Abracon LLC
CERAMIC RES 24.0000MHZ 10PF SMD
Need more? Email Us
ECAD model for AWSCR-24.00CV-T
Murata Electronics North America
CER RESONATOR SMD
Need more? Email Us
ECAD model for CSTCC4M00G56A-R0
Abracon LLC
CERAMIC RES 10.0000MHZ SMD
Need more? Email Us
ECAD model for AWSZT-10.00CV-T
Akoustis- RFMi
RESONATOR,SM,318.000 MHZ
Need more? Email Us
ECAD model for RO3118A

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention