EN
  • EN
  • DE

EEHZA1E331P

Part No EEHZA1E331P
Manufacturer Panasonic
Catalog Aluminum - Polymer Capacitors
Description Conductive Polymer Hybrid Aluminum Electrolytic Capacitors/ZA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822337-EEHZA1E331P
Ultra Librarian 3D Model Ultra Librarian EEHZA1E331P CAD Model

Description

The Panasonic EEHZA1E331P is a surface mount aluminum electrolytic capacitor featuring a hybrid polymer electrolyte. This technology combines the benefits of both electrolytic and polymer capacitors, offering low ESR (Equivalent Series Resistance), high ripple current capability, and excellent temperature stability. It is designed for applications requiring high performance and reliability.

Applications

  • DC-DC converters
  • Voltage regulators
  • Power supplies for industrial equipment
  • Automotive electronics
  • Server power supplies
  • Base station equipment
  • Inverters
  • High-frequency power circuits

Features

  • Hybrid Polymer Electrolyte: Combines the advantages of electrolytic and polymer technologies.
  • Low ESR: Minimizes power loss and heat generation, improving efficiency.
  • High Ripple Current Capability: Enables stable operation under high-frequency and high-current conditions.
  • Long Life: Offers an extended operational lifespan, enhancing system reliability.
  • Surface Mount Technology (SMT): Allows for automated assembly and compact circuit design.
  • Stable Performance: Maintains consistent electrical characteristics over a wide temperature range.
  • RoHS Compliant: Meets environmental regulations by being free from hazardous substances.

Benefits

  • Improved Power Efficiency: Reduces energy waste in power circuits.
  • Enhanced System Reliability: Provides stable and reliable performance in demanding applications.
  • Reduced Heat Generation: Minimizes thermal stress on surrounding components.
  • Compact Design: Enables smaller and more efficient circuit layouts.
  • Optimized Performance: Delivers stable operation under high ripple current conditions.
  • Excellent Temperature Stability: Ensures consistent performance across a wide operating temperature range.

Technical Specifications

While specific details depend on the exact datasheet, key specifications for the EEHZA1E331P typically include:

  • Capacitance: 330µF
  • Voltage Rating: 25V
  • ESR (Equivalent Series Resistance): Very Low ESR values (consult datasheet)
  • Operating Temperature Range: -55°C to +125°C

For precise specifications, always refer to the official Panasonic datasheet for the EEHZA1E331P.

You May Also Be Interested in

Panasonic
EEH-ZS1V471P Panasonic Aluminum Organic Polymer Capacitors 35VDC 470uF 125degC Hybrid Cap AEC-Q200 datasheet, inventory, & pricing.
Need more? Email Us
Panasonic
CAP ALUM HYBRID 47UF 20% 63V SMD
Lowest to $2.1159
Nichicon
CAP ALUM POLY 12UF 20% 80V TH
Need more? Email Us
Kemet
CAP ALUMHYB 100UF 20% 25V SMD
Lowest to $0.5763
Panasonic
CAP ALUM POLY 470UF 20% 2V SMD
Lowest to $0.5821
United Chemi-Con
Through Hole,10x12.5mm Aluminum - Polymer Capacitors RoHS
Lowest to $0.8732
United Chemi-Con
CAP ALUMHYB 150UF 20% 35V SMD
Lowest to $1.1642
Lelon
82uF ±20% 35V SMD,D8xL12mm 5000hrs@105℃
Lowest to $0.4570
Panasonic
EEF-JX0D471RB Panasonic Aluminum Organic Polymer Capacitors 2VDC 470uF 20% 3mOhm 10200mArms datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.4671 $51.3810
265+ $0.3832 $101.5480
405+ $0.3713 $150.3765
560+ $0.3593 $201.2080
720+ $0.3473 $250.0560
965+ $0.3114 $300.5010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,000 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess