EN
  • EN
  • DE

ECASD41B226M030K00

Part No ECASD41B226M030K00
Manufacturer Murata Electronics North America
Catalog Aluminum - Polymer Capacitors
Description CAP ALUM POLY 22UF 20% 12.5V SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Features 22 µF 12.5 V Aluminum - Polymer Capacitors 2917 (7343 Metric) 30mOhm 1000 Hrs @ 105°C
Manufacturer Murata Electronics North America
Series ECAS
Package Reel - TR
Operating Temperature Range -40°C ~ 105°C
Mounting Surface Mount
Package 2917 (7343 Metric)
Family Name ECASD41B
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8532.22.0020
Other Part Number 490-5476-6, 490-5476-2, 490-5476-1
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870007-ECASD41B226M030K00
Ultra Librarian 3D Model Ultra Librarian ECASD41B226M030K00 CAD Model

Description

The ECASD41B226M030K00 is an aluminum polymer electrolytic capacitor manufactured by Murata Electronics North America. These capacitors are known for their low ESR (Equivalent Series Resistance), high ripple current capability, and excellent noise absorption characteristics, making them suitable for various demanding applications.

Applications

  • DC-DC converters: Used in power supplies to filter the output voltage and reduce ripple.
  • Motherboards: Found in various sections to stabilize voltage and reduce noise.
  • Graphics cards: Similar to motherboards, they provide voltage stability and noise reduction.
  • Solid-state drives (SSDs): Used to filter and stabilize power for improved performance and reliability.
  • Networking equipment: Used in routers, switches, and other network devices for power supply filtering and noise reduction.

Features

  • Low ESR: Provides excellent ripple current handling and reduces heat generation.
  • High ripple current capability: Allows the capacitor to withstand large current fluctuations without significant performance degradation.
  • Stable capacitance over temperature: Maintains consistent performance over a wide temperature range.
  • Long lifespan: Offers reliable operation for extended periods.
  • RoHS compliant: Meets environmental standards for hazardous substance content.

Benefits

  • Improved power supply efficiency: Low ESR minimizes power loss in the capacitor.
  • Reduced noise: Effective filtering reduces voltage ripple and noise, improving the performance of sensitive circuits.
  • Increased system reliability: Stable capacitance and long lifespan contribute to a more reliable system.
  • Smaller size: Polymer capacitors are often smaller than traditional electrolytic capacitors, allowing for more compact designs.
  • Better high-frequency performance: Offers superior performance compared to traditional electrolytic capacitors at higher frequencies.

Specifications

While specific values can vary based on sourcing, typical specifications for ECASD41B226M030K00 type capacitors include:

  • Capacitance: 22µF
  • Voltage Rating: 30V DC
  • ESR (Typical): In the mΩ range (check datasheet for specific value)
  • Operating Temperature Range: Typically -55°C to +105°C (check datasheet for specific range)
  • Tolerance: Usually ±20%

The capacitor's aluminum polymer construction ensures stable performance and a long operational life. It is designed to withstand demanding conditions and provides reliable filtering and smoothing in power-sensitive applications.

You May Also Be Interested in

Rubycon
CAP ALUM POLY 82UF 20% 35V TH
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 150UF 20% 6.3V SMD
Lowest to $0.3090
Rubycon
CAP ALUM POLY 220UF 20% 25V TH
Need more? Email Us
Rubycon
CAP ALUM POLY 68UF 20% 8V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 100UF 20% 8V SMD
Need more? Email Us
Rubycon
CAP ALUMHYB 150UF 20% 63V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 56UF 20% 35V TH
Need more? Email Us
Hunan Aihua Group
CAP ALUM POLY 120UF 20% 10V SMD
Need more? Email Us
Rubycon
CAP ALUM POLY 22UF 20% 35V TH
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,000 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess