Products specifications Report Issue?

Category Capacitors>Electric Double Layer Capacitors (EDLC), Supercapacitors
Mfr Panasonic Electronic Components
Series EP
Package Tape & Reel
Product Status Obsolete
Capacitance 33 mF
Tolerance -20%, +80%
Voltage - Rated 2.6 V
ESR (Equivalent Series Resistance) 350Ohm @ 1kHz
Lifetime @ Temp. 500 Hrs @ 60°C
Termination SMD (SMT) Tabs
Mounting SMD (SMT)
Package / Case Coin, Wide and Thin Terminals - Opposite Sides
Dimension 0.150" Dia (3.80mm)
Height - Seated (Max) 0.059" (1.50mm)
Temperature Range - Operating -10°C ~ 60°C
Base Product Number EEC-EP
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.22.0020
Other Names P13498TR,EECEP0E333A,P13498DKR,P13498CT
Standard Package 4,000
Win Source Part Number 1056860-EEC-EP0E333A
Ultra Librarian 3D Model Ultra Librarian EEC-EP0E333A CAD Model

Description

The Panasonic 1056860-EEC-EP0E333A is an obsolete electric double layer capacitor used in various applications.

  • Manufacturer: Panasonic
  • Capacitance: 33mF
  • Voltage Rating: 2.6V
  • Supply and Demand: Shortage
  • Win Source Part Number: 1056860-EEC-EP0E333A

You May Also Be Interested in

Kemet
CAP 220MF -20% +80% 3.5V T/H
Need more? Email Us
ECAD model for FM0V224ZF
Kemet
CAP 1F -20% +80% 5.5V SMD
Lowest to $12.7046
ECAD model for FC0H105ZFTBR44-SS
Murata Electronics North America
CAP 1F 20% 5.5V SURFACE MT
Need more? Email Us
ECAD model for DMF4B5R5G105M3DTA0
Kemet
CAP 100MF -20% +80% 5.5V SMD
Lowest to $7.1279
ECAD model for FCS0H104ZFTBR24
Vishay
CAP 90F -20% +80% 5.6V T/H
Need more? Email Us
ECAD model for MAL219690102E3
Kemet
Super Capacitors | CAP 470MF -20% +80% 5.5V T/H
Lowest to $3.1957
ECAD model for FT0H474ZF
Kemet
Super Capacitors | CAP 1F -20% +80% 5.5V T/H
Lowest to $6.1651
ECAD model for FYD0H105ZF
Murata Electronics North America
CAP 470MF 20% 5.5V SMD
Lowest to $14.7728
ECAD model for DMF3Z5R5H474M3DTA0
Vishay
CAP 90F -20% +80% 4.2V T/H
Need more? Email Us
ECAD model for MAL219690111E3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention