Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer 3M
Series 8500
Packaging Bulk
Connector Type Receptacle
Contact Type Female Socket
Style Board to Board or Cable
Number of Positions 20
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Style Through Hole
Termination Kinked Pin, Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 12μin (0.30μm)
Insulation Color Gray
Insulation Height 0.425" (10.80mm)
Contact Length - Post 0.110" (2.79mm)
Operating Temperature Range -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Gold
Features Polarizing Key
Current Rating 1A
Voltage Rating 1000V
Insulation Material Polybutylene Terephthalate (PBT), Glass Filled
Contact Shape Square
Contact Material Copper Alloy
Contact Finish Thickness - Post Flash
Manufacturer Homepage www.3m.comesd
RoHS State Request Verification
Win Source Part Number 758888-8520-4500PL
Popularity Medium
Supply and Demand Status Limited
Family Name 8500
Introduction Date October 20, 2005
ECCN EAR99
Country of Origin Japan
Halogen Free Unknown
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian 8520-4500PL CAD Model

Description

The 3M 8500 series connector is a board-to-board or cable connector that features a polarizing key for easy mating. This connector is a receptacle type with 20 positions and 2 rows, and is loaded with female sockets.

  • Voltage Rating: 1000V
  • Current Rating: 1A
  • Contact Material: copper alloy
  • Insulation Material: polybutylene terephthalate (PBT) with a glass-filled feature
  • Pitch-Mating: 0.100 inches (2.54mm)
  • Row Spacing-Mating: 0.100 inches (2.54mm)
  • Mounting Type: through hole
  • Fastening Type: push-pull
  • Contact Finish-Mating: gold with a thickness of 12μin (0.30μm)
  • Contact Finish-Post: gold with a flash thickness
  • Insulation Color: gray
  • Insulation Height: 0.425 inches (10.80mm)

You May Also Be Interested in

Molex, LLC
Vertical and Right Angle Header and Receptacle. | CONN HEADER R/A 5POS 2.5MM
Lowest to $0.1504
ECAD model for 22-05-7055
Samtec Inc.
Conn IDC Connector HDR 20 POS 1.27mm IDT RA Cable Mount Tube / .050 CABLE PLUG
Need more? Email Us
ECAD model for FFMD-10-01
Molex, LLC
Conn Housing M 6 POS 4.2mm Crimp ST Panel Mount Natural Mini-Fit Jr™ Bag / CONN PLUG 6POS PANEL MOUNT
Lowest to $0.2394
ECAD model for 39-01-2066
Samtec Inc.
LOW PROFILE .025" SQUARE STRIPS
Need more? Email Us
ECAD model for CES-101-01-F-S
JST Sales America Inc.
CONN RCPT HSG 9POS 2.50MM / 9 Rectangular Connectors - Housings Receptacle Natural 0.098" (2.50mm)
Need more? Email Us
ECAD model for XAP-09V-1
TE Connectivity
CONN SOCKET 28-30AWG CRIMP GOLD / Socket Contact Gold 28-30 AWG Crimp
Lowest to $0.2057
ECAD model for 1827569-2
Molex, LLC
0.40mm (.016") Pitch SlimStack Board-to-Board PCB Receptacle, Surface Mount, Dual Row | CONN RCPT 70POS SMD GOLD
Need more? Email Us
ECAD model for 5009130702
JST Sales America Inc.
CONN HEADER SHD 30POS SIDE 1MM
Lowest to $1.1258
ECAD model for SM30B-SRDS-G-TF(LF)(SN)
Harwin Inc.
Conn Unshrouded Header HDR 2 POS 2mm Solder ST Thru-Hole Bulk/Loose / 2 SIL VERT HDR
Need more? Email Us
ECAD model for M22-2010246

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention