Products specifications

Capacitance 2.2 µF
Mounting SMD (SMT)
Case / Package 1411
Case Code (Imperial) 1411
Case / Package 3528
Failure Rate 0.001 %
Features General Purpose
Height - Seated (Max) 1.905 mm
Length 3.5052 mm
Maximum Operating Temperature 125 °C
Min Operating Temperature -55 °C
Mount Surface Mount
RoHS Non-Compliant
Tolerance 20 %
Voltage Rating 25 V
Voltage Rating (DC) 25 V
Width 2.794 mm
Win Source Part Number 1056803-ECST1EX225R
Categories Tantalum Capacitors
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ECST1EX225R CAD Model

Description

The ECST1EX225R is a low popularity tantalum capacitor manufactured by Panasonic.

  • Supply and Demand: The supply and demand status of this capacitor is shortage.
  • Win Source Part Number: It has a Win Source Part Number of 1056803.
  • Description: The capacitor is known for its high reliability and performance.
  • Voltage Rating: It has a voltage rating of 25 V
  • Capacitance: and a capacitance of 2.2 µF.
  • Application: The capacitor is suitable for various applications due to its unique features.

You May Also Be Interested in

AVX Corporation
CAP TANT 33UF 25V 20% 2917 / Cap Tant Solid 33uF 25V D CASE 20% (7.3 X 4.3 X 2.9mm) Inward L SMD 7343-31 0.2 Ohm 125°C T/R
Lowest to $0.7417
ECAD model for TPSD336M025R0200
Kemet
CAP TANT 22UF 16V 20% 2312 / Cap Tant Solid 22uF 16V U CASE 20% (6 X 3.2 X 1.4mm) Inward L SMD 6032-15 3 Ohm 125°C T/R
Need more? Email Us
ECAD model for T491U226M016AT
Vishay
194D105X9025C2B
Need more? Email Us
ECAD model for 194D105X9025C2B
Vishay
CAP TANT 220UF 10% 50V AXIAL
Need more? Email Us
ECAD model for 134D227X9050F6
AVX Corporation
CAP TANT 100UF 10V 10% 2312 / Cap Tant Solid 100uF 10V W CASE 10% (6 X 3.2 X 1.5mm) Inward L SMD 6032-15 0.15 Ohm 125°C T/R
Need more? Email Us
ECAD model for TPSW107K010R0150
Kemet
CAP TANT 22UF 6.3V 10% 1411 / Cap Tant Solid 22uF 6.3V B CASE 10% (3.5 X 2.8 X 1.9mm) Inward L SMD 3528-21 2 Ohm 125°C T/R
Lowest to $0.2496
ECAD model for T491B226K006AT
Vishay
CAP TANT 6.8UF 10% 50V 2917
Need more? Email Us
ECAD model for 293D685X9050E2TE3
Kemet
CAP TANT 4.7UF 10% 35V 2312
Need more? Email Us
ECAD model for T495C475K035ATE450
Kemet
CAP TANT 2.2UF 10% 25V AXIAL
Need more? Email Us
ECAD model for T322B225K025AS

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1689
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.7542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention