EN
  • EN
  • DE

MAX6753KA31

Part No MAX6753KA31
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description IC SUPERVISOR UP RESET CIRCUIT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Bulk
Product Status Active
Programmable Not Verified
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Voltage - Threshold 3.075V
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 5.692ms Minimum
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SOT-23-8
Supplier Device Package SOT-23-8
Base Product Number MAX6753
Standard Package 139 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 705968-MAX6753KA31
Ultra Librarian 3D Model Ultra Librarian MAX6753KA31 CAD Model

Description

Maxim Integrated MAX6753KA31 Low-Power SC70/SOT23 Voltage Supervisors

The Maxim Integrated MAX6753KA31 is a compact, high-precision voltage supervisor designed to monitor power supplies in digital systems. It is an essential component for applications that require reliable operation and protection against adverse voltage conditions. This device is ideal for portable, battery-powered equipment where power conservation is crucial.

The MAX6753KA31 comes in an ultra-small SC70 or SOT23 package, making it an excellent choice for space-constrained applications. It is engineered to provide a fixed sense threshold voltage of 3.1V, which is suitable for managing 3.3V power supplies. The device ensures systems operate within their voltage limits, thereby protecting them from potential damage due to undervoltage conditions.

One of the key features of the MAX6753KA31 is its low power consumption. With a quiescent current of only 1.2µA, it is particularly beneficial for battery-operated devices, where extending the battery life is of paramount importance. This low-power characteristic does not compromise its performance, as it still provides a fast response to voltage deviations.

The supervisor has an internally set threshold voltage accuracy of ±1.5% at room temperature and ±2.1% over the full temperature range. This high accuracy ensures reliable monitoring and control of the power supply voltage. In the event of a voltage drop below the threshold, the MAX6753KA31 asserts a reset signal, which remains asserted for a minimum of 140ms after the voltage rises above the reset threshold. This reset delay provides the system with adequate time to stabilize before resuming normal operation.

Additional features of the MAX6753KA31 include a manual reset input, which allows for an external override of the reset signal. This can be particularly useful for initiating a system reset without requiring a power cycle. Moreover, the device is designed to operate over a wide temperature range of -40°C to +125°C, making it suitable for industrial applications where temperature extremes are common.

In summary, the Maxim Integrated MAX6753KA31 is a reliable and efficient solution for voltage supervision in digital systems. Its low power consumption, high accuracy, and small form factor make it an ideal choice for a wide range of applications, from portable devices to industrial controls.

You May Also Be Interested in

MaxLinear Inc
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3 / Supervisor Open Drain or Open Collector 1 Channel SC-70-3
Lowest to $0.7758
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 5SSOP
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 2 CHANNEL SC70-4 / Supervisor Push-Pull, Totem Pole 2 Channel SC-70-4
Need more? Email Us
Maxim Integrated
IC SUPERVISOR 1 CHANNEL SC70-4 / Supervisor Open Drain or Open Collector 1 Channel SC-70-4
Need more? Email Us
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
ON Semiconductor
IC MPU SYS HRDWR MONITOR 24TSSOP
Need more? Email Us
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Lowest to $0.6687
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL 4USPN / Supervisor Push-Pull, Totem Pole 1 Channel 4-USPN (0.90x1.2)
Lowest to $0.6413

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1906 $53.5770
105+ $0.9769 $102.5745
160+ $0.9464 $151.4240
220+ $0.9159 $201.4980
285+ $0.8853 $252.3105
380+ $0.7937 $301.6060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess