Products specifications Report Issue?

Categories Capacitors
Manufacturer Panasonic Electronic Components
Packaging Bulk
Status Active
Capacitance 1μF
Tolerance ±5%
Voltage Rating - DC 400V
Dielectric Material Polyester, Metallized
Temperature Range - Operating -40°C to 105°C
Mounting Through Hole
Dimension 1.024" L x 0.335" W (26.00mm x 8.50mm)
Height - Seated (Max) 0.748" (19.00mm)
Termination PC Pins
Lead Spacing 0.886" (22.50mm)
Applications General Purpose
Win Source Part Number 102702-ECQ-E4105JF
Popularity Medium
Supply and Demand Status Balance
Quantity per package 100
Ultra Librarian 3D Model Ultra Librarian ECQ-E4105JF CAD Model

Description

The ECQ-E4105JF is a top-tier polyester film capacitor offering superior electrical characteristics and moisture resistance, making it ideal for rugged application environments.

Features and Benefits

  • Capacitance: 1uF
  • Voltage Rating: 400V
  • Temperature Range: -40°C to 85°C
  • High capacitance stability
  • Low power loss

Applications

  • AC circuits
  • Lighting ballasts
  • Automotive electronics
  • Instrumentation

Engineered for durability, the ECQ-E4105JF stands out in its capability to withstand harsh environmental conditions while ensuring optimal performance.

You May Also Be Interested in

Kemet
CAP FILM POLYPROP RAD / Film Capacitor
Need more? Email Us
ECAD model for F463DJ473J1K6L
Kemet
CAP FILM 1500PF 5% 630VDC RADIAL / 1500 pF Film Capacitor 300V 630V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for PHE450MK4150JR05
EPCOS (TDK)
CAP FILM 2.2UF 10% 630VDC RADIAL / 2.2 µF Film Capacitor 305V 630V Polypropylene (PP), Metallized Radial
Lowest to $1.1730
ECAD model for B32924C3225K000
EPCOS (TDK)
CAP FILM 0.47UF 10% 630VDC RAD / 0.47 µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.3786
ECAD model for B32672P6474K000
Kemet
CAP FILM 0.1UF 20% 560VDC RADIAL / 0.1 µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
Lowest to $0.1822
ECAD model for R46KF310040P1M
Panasonic
CAP FILM 0.033UF 5% 50VDC RADIAL / 0.033 µF Film Capacitor 50V Polyester Radial
Need more? Email Us
ECAD model for ECQ-B1H333JF3
Vishay
CAP FILM 0.33UF 20% 630VDC RAD / 0.33 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $1.1639
ECAD model for BFC233920334
EPCOS (TDK)
CAP FILM 0.1UF 20% 1KVDC RADIAL / 0.1 µF Film Capacitor 350V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $1.7673
ECAD model for B32033A4104M000
Kemet
CAP FILM 0.33UF 20% 560VDC RAD / 0.33 µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
Need more? Email Us
ECAD model for R46KI333000N1M

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention