EN
  • EN
  • DE
  • IT

ECQ-B1H223KF9

Part No ECQ-B1H223KF9
Manufacturer Panasonic
Catalog Custom Parts (E - I)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package Radial
Dielectric PET
Max Operating Temperature 105 °C
Min Operating Temperature -40 °C
RoHS Compliant
Tolerance 10 %
Win Source Part Number 1108273-ECQ-B1H223KF9
Categories Custom Parts
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ECQ-B1H223KF9 CAD Model

Description

The ECQ-B1H223KF9 is a film capacitor manufactured by Panasonic. These capacitors are known for their stability, low losses, and long lifespan, making them suitable for a variety of applications.

Applications:

  • Power Supplies: Smoothing and filtering in power supply circuits.
  • Audio Equipment: Signal coupling and filtering in audio amplifiers.
  • Lighting Ballasts: Energy storage and filtering in lighting circuits.
  • Motor Control: Filtering and smoothing in motor control circuits.
  • General Purpose Applications: Various filtering and coupling applications.

Features:

  • High Stability: Consistent performance over a wide range of temperatures and frequencies.
  • Low Losses: Minimizes energy dissipation.
  • Long Lifespan: Provides reliable performance over an extended period.
  • Self-Healing Properties: Can recover from minor voltage breakdowns.
  • Non-Inductive Construction: Minimizes unwanted inductive effects.

Benefits:

  • Improved Circuit Performance: Enhances the performance of electronic circuits.
  • Reduced Noise: Filters out unwanted noise and interference.
  • Increased Reliability: Provides reliable performance over time.
  • Enhanced Safety: Self-healing properties enhance safety.
  • Wide Range of Applications: Suitable for various applications due to its versatile characteristics.

Additional Details:

The ECQ-B1H223KF9 typically has a capacitance of 0.022µF and a voltage rating of 50V. It is designed to meet industry standards for reliability and safety. The capacitor is constructed with a metallized film dielectric. This component is RoHS compliant, ensuring it meets environmental regulations. The specific tolerance and temperature coefficient can vary, so consulting the datasheet is important for specific applications.

You May Also Be Interested in

TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Kycon, Inc.
MODJACK LOW/PROF RT< 8P8C SHIELD / Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger
Need more? Email Us
Holtek
IC Tone Dialer 6 Memory 18 DIP
Need more? Email Us
Focus LCDs
128X64 FSTN GRAY GRAPHIC LCD / Graphic LCD Display Module Reflective FSTN - Film Super-Twisted Nematic Parallel, 8-Bit, SPI 128 x 64
Need more? Email Us
Samtec Inc.
CONN SOCKET 16POS 0.1 GOLD PCB / 16 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Lowest to $2.6486
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us
L-com
FIBER OPTIC CONN, LC, DUPLEX, 3MM; Fibre Optic Connector Type: LC; Fibre Type: Singlemode; Fibre Diameter: 3mm;...
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess