Products specifications Report Issue?

Category Capacitors
Family Ceramic Capacitors
Manufacturer Panasonic
Win Source Part Number 255921-ECKABE472ME
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ECKABE472ME CAD Model

Description

ECKABE472ME Capacitor

The ECKABE472ME is a high-quality, radial-leaded aluminum electrolytic capacitor known for delivering excellent performance in power supply configurations. This component offers a perfect balance between capacity and size.

  • Features and Benefits:
    • High ripple current capability.
    • Extended lifespan due to improved electrolyte composition.
    • Compact footprint for easy PBC integration.
  • Applications/Projects:
    • Power conditioning.
    • Switch-mode power supplies (SMPS).
    • Energy storage systems.
  • Additional Details:
    • Optimized for high-temperature endurance.
    • Standard industry sizes available for versatile use.

You May Also Be Interested in

AVX Corp/Kyocera Corp
CAP CER 20PF 250V C0G/NP0 0805
Need more? Email Us
ECAD model for 600F200FT250XT
Taiyo Yuden
CAP CER 2200PF 50V X7R 0402
Need more? Email Us
ECAD model for UMK105B7222MV-F
Vishay
CAP CER 150PF 25V C0G/NP0 0402
Need more? Email Us
ECAD model for VJ0402A151JXXCW1BC
TDK Corporation
CAP CER 0.033UF 16V X8R 0402
Need more? Email Us
ECAD model for CGA2B3X8R1C333K050BB
Vishay
CAP CER 100PF 25V C0G/NP0 0402
Need more? Email Us
ECAD model for VJ0402A101FXXCW1BC
Murata Electronics North America
CAP CER 8200PF 50V C0G/NP0 0603
Need more? Email Us
ECAD model for GRM1885C1H822JA01J
Murata Electronics North America
CAP CER 7PF 50V C0G/NP0 0402
Need more? Email Us
ECAD model for GCM1555C1H7R0WA16D
Murata Electronics North America
CAP CER 0.68UF 10V X7S 0402
Need more? Email Us
ECAD model for GCM155C71A684ME38D
Vishay
CAP CER 0.047UF 50V X7R RADIAL
Need more? Email Us
ECAD model for 1C20X7R473K050B

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention