EN
  • EN
  • DE

MAX9075EUK

Part No MAX9075EUK
Manufacturer Maxim Integrated
Catalog Linear - Comparators
Description IC COMPARATOR 1 GEN PUR SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Comparators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Type General Purpose
Number of Elements 1
Output Type Push-Pull, Rail-to-Rail
Voltage - Supply, Single/Dual (±) 2.1V ~ 5.5V
Voltage - Input Offset (Max) 8mV @ 5V
Current - Input Bias (Max) 0.02µA @ 5V
Current - Quiescent (Max) 5.2µA
CMRR, PSRR (Typ) 82dB, 77dB PSRR
Propagation Delay (Max) 250ns (Typ)
Temperature Range - Operating -40°C ~ 85°C
Package / Case SC-74A, SOT-753
Mounting Type Surface Mount
Supplier Device Package SOT-23-5
Base Product Number MAX9075
Standard Package 205 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 707225-MAX9075EUK
Ultra Librarian 3D Model Ultra Librarian MAX9075EUK CAD Model

Description

The MAX9075EUK from Maxim Integrated is a high-performance, single-supply comparator featuring low-voltage operation and a tiny footprint, making it an ideal choice for a variety of applications where space and power efficiency are critical. This comparator is designed to provide fast response times and high precision in a range of electronic circuits.

Key Features

  • Supply Voltage: Operates from a single +2.5V to +5.5V supply, accommodating a variety of low-voltage applications.
  • Low Power Consumption: With a quiescent current of just 4µA (typical), the MAX9075EUK is optimized for battery-powered and portable devices, ensuring extended operational life.
  • Fast Response Time: The device features a propagation delay of typically 4µs, providing quick and accurate signal comparison for high-speed applications.
  • Internal Hysteresis: Built-in hysteresis improves noise immunity and prevents oscillation, ensuring stable operation under fluctuating input conditions.
  • Output Stage: The push-pull output stage eliminates the need for an external pull-up resistor, simplifying design and reducing component count.
  • Compact Package: Available in a space-saving 5-pin SOT23 package, the MAX9075EUK is suitable for compact PCB layouts.

Applications

The versatile MAX9075EUK comparator is well-suited for a wide range of applications, including:

  • Battery Monitoring
  • Threshold Detection
  • Portable Medical Devices
  • Window Comparators
  • Zero-Crossing Detectors
  • Industrial Control Systems
  • Signal Conditioning

Reliability and Support

Maxim Integrated is known for its commitment to quality and reliability, and the MAX9075EUK is no exception. Customers can expect robust performance and consistent operation from this component. Additionally, comprehensive technical support is available, including datasheets, reference designs, and application notes, to assist in the integration of the MAX9075EUK into various designs.

You May Also Be Interested in

Analog Devices Inc.
PREC VOLT COMP / Comparator
Need more? Email Us
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 16SOIC
Lowest to $15.1431
Harris Corporation
8-BIT MAGNITUDE COMPARATOR
Lowest to $14.1812
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT6
Need more? Email Us
ON Semiconductor
IC COMP DUAL LV OFFSET MICRO-8 / Comparator
Lowest to $0.3448
Analog Devices Inc.
IC COMPARATOR 4 GEN PUR 14SOIC
Lowest to $6.0510
Diodes Incorporated
IC COMPARATOR 4 DIFF 14SO
Lowest to $0.1592
Maxim Integrated
IC COMPARATOR 2 GEN PUR 8CERDIP
Lowest to $3.7006
Maxim Integrated
IC COMPARATOR 1 W/VOLT REF SOT23
Lowest to $5.6306

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5906 $63.6240
90+ $1.3052 $117.4680
140+ $1.2644 $177.0160
190+ $1.2236 $232.4840
245+ $1.1827 $289.7615
330+ $1.0604 $349.9320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess