Products specifications Report Issue?

Mounting Type Free Hanging (In-Line)
Fuse Type Blade
Fuseholder Type Holder
Number of Circuits 1
Termination Style Wire Leads
Package Bulk
Supply and Demand Status Normal
Win Source Part Number 1507527-972-A(BULK)
Ultra Librarian 3D Model Ultra Librarian 972-A(BULK) CAD Model

You May Also Be Interested in

Eaton Bussmann
FUSE BLK, H 600V 60A 1P
Need more? Email Us
ECAD model for HM60060-1CHR
Eaton Bussmann
FUSE HLDR 22X58 2POLE
Need more? Email Us
ECAD model for CH222DU
Eaton Bussmann
FUSE HOLDR CART 1000V 1A IN LINE
Need more? Email Us
ECAD model for HPV-DV-1A
Eaton Bussmann
FUSE HLDR BLADE 32V 24A IN LINE
Need more? Email Us
ECAD model for BK/HHM-B
Eaton Bussmann
FUSE CLIP CARTRIDGE CHASSIS MNT
Need more? Email Us
ECAD model for BK/5960-44
Eaton Bussmann
FUSE BLK CLASS H 600V 30A 2POLE
Need more? Email Us
ECAD model for HM60030-2SR
Eaton Bussmann
FUSE HOLDER 2POLE
Need more? Email Us
ECAD model for CH142B-PV
Eaton Bussmann
FUSE BLOCK CART
Need more? Email Us
ECAD model for SB3L-S
Eaton Bussmann
FUSE HOLDR CART 600V 30A IN LINE
Need more? Email Us
ECAD model for HEB-BW-RLC-A

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $3.6184
ECAD model for TPS82130SILR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention