EN
  • EN
  • DE
  • IT

ECHU1H682JB5

Part No ECHU1H682JB5
Manufacturer Panasonic
Catalog Film Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2010+
Reference case 0805C
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 745515-ECHU1H682JB5
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ECHU1H682JB5 CAD Model

Description

The ECHU1H682JB5 is a film capacitor manufactured by Panasonic. It is part of the EC Series of capacitors known for their reliability and stable electrical properties, ideal for various applications requiring dependable capacitance and low losses.

Applications:

  • Power supplies
  • Inverters
  • Audio equipment
  • Lighting ballasts
  • General-purpose electronic circuits

Features:

  • Capacitance: 6800pF (6.8nF)
  • Voltage Rating: 50V DC
  • Tolerance: ±5%
  • Dielectric Material: PPS (Polyphenylene Sulfide) Film
  • Operating Temperature Range: -40°C to +105°C
  • RoHS Compliant: Yes
  • Lead Spacing: 5mm
  • Flame Retardant Epoxy Resin Coating: Provides protection against moisture and electrical insulation.
  • Self-Healing Properties: Allows the capacitor to recover from minor over-voltage events, enhancing overall reliability.

Benefits:

  • High Stability: Utilizes PPS film dielectric to ensure capacitance stability over a wide temperature range.
  • Low Losses: Suitable for high-frequency applications due to its low dissipation factor.
  • Long Life: Designed for long-term reliability in harsh environments.
  • Compact Size: Enables usage in space-constrained applications.
  • Safety: Flame retardant coating enhances safety and reduces fire risk.

Additional Details:

The ECHU1H682JB5 is constructed with a metallized PPS film, providing a stable capacitance value and low dissipation factor. Its compact design makes it suitable for high-density circuit board layouts. The capacitor's robust electrical characteristics and long-term reliability make it a preferred component in various electronic devices.

Commonly used in filtering, coupling, decoupling, and timing circuits, the 5% tolerance allows for reliable performance in a variety of applications.

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Kemet
CAP FILM 1000PF 5% 63VDC RADIAL
Need more? Email Us
WIMA
FKP 2 100 PF 630 VDC 4.5X6X7.2 P
Need more? Email Us
Kemet
CAP FILM 1.5UF 10% 630VDC RADIAL
Need more? Email Us
Kemet
CAP FILM SMD PEN
Lowest to $2.3284
AVX Corp/Kyocera Corp
CAP FILM 140UF 10% 800VDC RADIAL
Need more? Email Us
Kemet
CAP FILM RAD
Lowest to $0.6568
EPCOS (TDK)
CAP FILM 1100UF 10% 1.1KVDC RAD
Need more? Email Us
Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3915 $58.7250
360+ $0.3213 $115.6680
560+ $0.3113 $174.3280
770+ $0.3012 $231.9240
995+ $0.2912 $289.7440
1,330+ $0.2610 $347.1300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,660 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess