EN
  • EN
  • DE

ECH-U1H221GX5

Part No ECH-U1H221GX5
Manufacturer Panasonic
Catalog Film Capacitors
Description CAP FILM 220PF 2% 50VDC 0805 / 220 pF Film Capacitor 30V 50V Polyphenylene Sulfide (PPS), Metallized - Stacked 0805 (2012 Metric)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Capacitors>Film Capacitors
Manufacturer Panasonic Electronic Components
Packaging Reel - TR
Capacitance 220 pF
Tolerance ±2%
Voltage Rating - AC 30V
Voltage Rating - DC 50V
Dielectric Material Polyphenylene Sulfide (PPS), Metallized - Stacked
Temperature Range - Operating -55°C ~ 125°C
Mounting Surface Mount
Case / Package 0805 (2012 Metric)
Size / Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height - Seated (Max) 0.043" (1.10mm)
Termination Solder Pads
Applications General Purpose
Base Product Number ECH-U1
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8532.25.0010
Other Part Number ECHU1H221GX5,PCF1288TR-NDR,PCF1288DKR,PCF1288CT,PCF1288CT-NDR,Q7164579,PCF1288TR
Standard Package 3,000
Win Source Part Number 1330675-ECH-U1H221GX5
Ultra Librarian 3D Model Ultra Librarian ECH-U1H221GX5 CAD Model

Description

The ECH-U1H221GX5 is a 220pF surface mount metallized film capacitor manufactured by Panasonic. These capacitors are designed for a wide range of applications requiring stable performance and long operational life. The ECH-U series is known for its compact size and excellent electrical characteristics.

Applications

  • Noise suppression in electronic circuits
  • Bypass and decoupling in power supplies
  • Filtering in audio equipment
  • Timing circuits
  • Signal coupling

Features

  • Metallized film construction: Offers excellent stability and reliability.
  • Surface mount design: Enables high-density mounting on PCBs.
  • Compact size: Saves valuable board space.
  • RoHS compliant: Meets environmental regulations.
  • Excellent electrical characteristics: Provides stable capacitance over a wide temperature range.

Benefits

  • Improved circuit performance: Stable capacitance ensures consistent operation.
  • Reduced board space: Compact size allows for smaller and more efficient designs.
  • Enhanced reliability: Metallized film construction provides long operational life.
  • Simplified assembly: Surface mount design facilitates automated assembly.
  • Environmentally friendly: RoHS compliance ensures minimal environmental impact.

Additional Details

The ECH-U1H221GX5 has a capacitance of 220pF with a tolerance of ±2%. It has a rated voltage of 50VDC. The operating temperature range is typically -40°C to +85°C. The capacitor is constructed using a metallized polypropylene film, which provides excellent stability and low losses. The package is a surface mount type, making it suitable for automated assembly processes. The typical dimensions are 3.2mm x 1.6mm x 1.1mm.

Panasonic's ECH-U series film capacitors are widely used in various electronic devices due to their reliable performance and compact size. The ECH-U1H221GX5 is a popular choice for applications where space is limited and stable capacitance is required.

You May Also Be Interested in

Cornell Dubilier Knowles
CAP FILM 770UF 10% 1.2KVDC RAD
Need more? Email Us
EPCOS (TDK)
CAP FILM 6.8UF 20% 630VDC RADIAL
Lowest to $2.3284
Kemet
CAP FILM 220UF 10% 600VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.1UF 20% 300VAC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.47UF 20% 560VDC RAD
Lowest to $0.3719
EPCOS (TDK)
CAP FILM 2.2UF 10% 63VDC RADIAL
Lowest to $0.7277
Cornell Dubilier Knowles
CAP FILM 66UF 10% 1KVDC RADIAL
Need more? Email Us
Nichicon
CAP FILM 0.1UF 10% 100VDC RADIAL
Need more? Email Us
Kemet
CAP FILM 0.047UF 5% 3KVDC AXIAL
Lowest to $6.5318

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6403 $51.2240
195+ $0.5254 $102.4530
295+ $0.5090 $150.1550
410+ $0.4926 $201.9660
525+ $0.4762 $250.0050
705+ $0.4269 $300.9645
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess