Products specifications Report Issue?

Category Capacitors>Film Capacitors
Mfr Panasonic Electronic Components
Series DMF
Package Bulk
Product Status Not For New Designs
Capacitance 50 µF
Tolerance ±10%
Voltage Rating - AC 370V
Dielectric Material Polypropylene (PP), Metallized
Temperature Range - Operating -25°C ~ 70°C
Mounting Type Chassis Mount, Requires Holder/Bracket
Package / Case Radial, Can
Dimension 1.988" Dia (50.50mm)
Height - Seated (Max) 4.409" (112.00mm)
Termination Quick Connect, Disconnect
Lead Spacing 0.709" (18.00mm)
Applications Motor Run
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8532.25.0020
Other Names P9669,BUM37X5005C,DS371506CA
Standard Package 50
Win Source Part Number 1004810-DS371506-CA
Ultra Librarian 3D Model Ultra Librarian DS371506-CA CAD Model

Description

The 1004810-DS371506-CA capacitor is a DMF series film capacitor designed for motor run applications from Panasonic Electronic Components.

  • Series: DMF
  • Capacitance: 50 µF
  • Tolerance: ±10%
  • Voltage Rating (AC): 370V
  • Height: 4.409" (112.00mm) when seated
  • Package: Bulk
  • Standard Package: 50
  • Termination Style: Quick connect, disconnect
  • Mounting: Chassis mount (requires holder/bracket)
  • Dielectric Material: Polypropylene (PP), metallized
  • Package/Case: Radial, can
  • Operating Temperature: -25°C to 70°C
  • MSL Level: 1 (unlimited)
  • HTSUS: 8532.25.0020
  • Other Names: P9669, BUM37X5005C, and DS371506CA
  • Product Status: Not for new designs

You May Also Be Interested in

EPCOS (TDK)
CAP FILM 10000PF 10% 1.5KVDC RAD / 10000 pF Film Capacitor 300V 1500V (1.5kV) Polypropylene (PP), Metallized Radial
Lowest to $0.9012
ECAD model for B32022A3103K000
Kemet
CAP FILM 0.1UF 20% 560VDC RADIAL / 0.1 µF Film Capacitor 275V 560V Polypropylene (PP), Metallized Radial
Lowest to $0.1822
ECAD model for R46KF310040P1M
Vishay
CAP FILM 10000PF 20% 630VDC RAD / 10000 pF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $0.5362
ECAD model for BFC233820103
Vishay
CAP FILM 0.1UF 20% 630VDC RADIAL / 0.1 µF Film Capacitor 310V 630V Polyester, Metallized Radial
Lowest to $1.5954
ECAD model for F17724102200
Vishay
CAP FILM 4700PF 20% 300VAC RAD / 4700 pF Film Capacitor 300V Polypropylene (PP) Radial
Lowest to $1.8850
ECAD model for F17102471000
Vishay
CAP FILM 0.33UF 20% 630VDC RAD / 0.33 µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
Lowest to $1.1639
ECAD model for BFC233920334
Vishay
CAP FILM 0.022UF 20% 1KVDC RAD / 0.022 µF Film Capacitor 300V 1000V (1kV) Polypropylene (PP), Metallized Radial
Lowest to $0.2899
ECAD model for BFC233660223
Vishay
CAP FILM 1UF 10% 100VDC RADIAL / 1 µF Film Capacitor 63V 100V Polyester, Metallized Radial
Lowest to $2.8866
ECAD model for BFC237321105
EPCOS (TDK)
CAP FILM 0.1UF 5% 100VDC RADIAL / 0.1 µF Film Capacitor 63V 100V Polyester, Polyethylene Terephthalate (PET), Metallized - Stacked Radial
Lowest to $0.1596
ECAD model for B32529C1104J000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.1941 $65.1941
3+ $53.4925 $160.4775
4+ $51.8209 $207.2836
5+ $50.1493 $250.7465
6+ $48.4776 $290.8656
8+ $43.4627 $347.7016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 409 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention