EN
  • EN
  • DE

MIC1832MY-TR

Part No MIC1832MY-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC SUPERVISOR 2.88/2.55V 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active High/Active Low
Reset Timeout 250 ms Minimum
Voltage - Threshold 2.55V, 2.88V
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1075885-MIC1832MY-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC1832MY-TR CAD Model

Description

Product Overview: MIC1832MY-TR from Microchip Technology

The MIC1832MY-TR is a cutting-edge supervisory circuit designed and manufactured by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This device is specifically tailored to maintain system integrity by monitoring power supply voltages in digital systems. It ensures that the system microprocessor is reset to a known state upon power-up, power-down, and brown-out conditions.

Key Features

  • Precision Voltage Monitoring: The MIC1832MY-TR is equipped to precisely monitor 3.3V, 3V, and other voltage options, ensuring reliable operation of the system it is integrated into.
  • Low Power Consumption: With an emphasis on energy efficiency, this supervisory circuit operates with minimal power consumption, making it ideal for battery-operated devices.
  • Manual Reset Input: A manual reset input is provided, allowing for a system reset to be triggered by external hardware, offering additional control and safety mechanisms.
  • Reset Timeout: It features an internally programmed delay timer for the reset to ensure the system has adequate time to stabilize before resuming operation.
  • Watchdog Timer: A built-in watchdog timer improves system reliability by resetting the processor if it fails to strobe within a preset time frame, indicating a potential system malfunction.

Applications

The MIC1832MY-TR supervisory circuit is versatile and can be implemented in a wide range of applications, including:

  • Computers and computer peripherals
  • Embedded systems
  • Portable/battery-powered equipment
  • Industrial control systems
  • Automotive systems

Package and Availability

The device is available in a small-outline 8-pin SOT-23 package, which is suitable for space-constrained applications. The MIC1832MY-TR is provided in tape and reel form, making it ready for automated assembly processes.

Quality and Reliability

Microchip Technology is renowned for its commitment to quality and reliability. The MIC1832MY-TR supervisory circuit is no exception and is designed to meet the stringent requirements of a broad spectrum of industrial and consumer electronics. With its robust feature set and Microchip's proven track record, the MIC1832MY-TR is an excellent choice for systems that require reliable voltage monitoring and reset functions.

You May Also Be Interested in

Maxim Integrated
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Microchip Technology
IC SUPERVISOR 1 CHANNEL TO92-3
Need more? Email Us
Maxim Integrated
MAX6495ATT/V+ Analog Devices / Maxim Integrated Supervisory Circuits 72V, Overvoltage-Protection Switches/Lim datasheet, inventory, & pricing.
Need more? Email Us
UTC
SOT-143 Supervisors RoHS
Lowest to $0.1456
3Peak
SUPERVISOR CIRCUIT SOT23G-3
Lowest to $0.1320
Microchip Technology
IC SUPERVISOR 1 CHANNEL SC70-3
Need more? Email Us
Monolithic Power Systems Inc.
IC SUPERVISOR 1 CHANNEL 6QFN
Need more? Email Us
Renesas Electronics America
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
SG Micro Corp
SOT-23 Supervisors RoHS
Lowest to $0.0553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0686 $58.7730
135+ $0.8769 $118.3815
205+ $0.8495 $174.1475
285+ $0.8221 $234.2985
365+ $0.7946 $290.0290
490+ $0.7124 $349.0760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 98,900 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess