EN
  • EN
  • DE

DN6838

Part No DN6838
Manufacturer Panasonic
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1055833-DN6838
Categories OEM Parts(C-E)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DN6838 CAD Model

Description

The DN6838 is a monolithic linear IC designed for use in various motor control applications, specifically focusing on fan motor control. Manufactured by Panasonic, this IC integrates multiple functions necessary for precise and efficient motor operation, including a Hall sensor amplifier and drive circuitry.

Applications

  • Fan Motor Control (e.g., Cooling Fans in PCs, Appliances)
  • Brushless DC (BLDC) Motor Control
  • Speed Control Systems
  • Position Control Systems
  • General Motor Drive Circuits

Features

  • Integrated Hall Sensor Amplifier: Amplifies the signal from a Hall effect sensor for accurate rotor position detection.
  • Built-in Drive Circuitry: Provides the necessary drive current for controlling the motor windings.
  • Speed Control Functionality: Allows for precise adjustment of motor speed through external components.
  • PWM Control: Supports Pulse Width Modulation (PWM) for efficient motor control and reduced power consumption.
  • Over-Current Protection: Protects the IC and motor from damage due to excessive current draw.
  • Package: SIP (Single Inline Package)

Benefits

  • Precise Motor Control: Integrated Hall sensor amplifier ensures accurate rotor position feedback for smooth and efficient motor operation.
  • Simplified Design: Integration of multiple functions reduces the need for external components, simplifying circuit design and reducing board space.
  • Energy Efficiency: PWM control enables efficient motor operation, reducing power consumption and heat generation.
  • Enhanced Reliability: Over-current protection safeguards the IC and motor from damage, improving system reliability.
  • Compact Size: SIP package allows for easy integration into space-constrained applications.

Technical Specifications

The DN6838 integrates a Hall sensor amplifier and drive circuitry. It supports PWM control. It features over-current protection. The IC is packaged in a SIP package. Specific details on supply voltage, output current, and other electrical characteristics can be found in the official Panasonic datasheet.

You May Also Be Interested in

NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2041
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess