Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Panasonic Electric Works
Series P4S
Package Tape & Reel (TR),Cut Tape (CT)
Connector Type Header, Center Strip Contacts
Number of Positions 60
Pitch 0.016" (0.40mm)
Number of Rows 2
Mounting SMD (SMT)
Features Solder Retention
Contact Finish Gold
Mated Stacking Heights 1.5mm, 2.5mm
Height Above Board 0.049" (1.25mm)
Base Product Number AXT460
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names 255-3316-1,255-3316-2,AXT460124-ND
Standard Package 3,000
Win Source Part Number 1047209-AXT460124
Ultra Librarian 3D Model Ultra Librarian AXT460124 CAD Model

Description

The Panasonic Electric Works P4S series header connector is a 60-position rectangular connector array with edge type, mezzanine (board to board) contact.

  • Series: P4S
  • Positions: 60
  • Pitch: 0.016" (0.40mm)
  • Rows: Two
  • Contacts: Center strip contacts
  • Features: Solder retention
  • Contact Finish: Gold
  • Height Above Board: 0.049" (1.25mm)
  • Mounting: SMD (SMT) technology
  • Package: Tape & reel (TR) or cut tape (CT)
  • Standard Package: 3,000
  • Mated Stacking Height: 1.5mm or 2.5mm
  • ECCN: EAR99

You May Also Be Interested in

Molex, LLC
Conn Socket Strip RCP 18 POS 2mm Solder ST SMD Milli-Grid™ Tube
Need more? Email Us
ECAD model for 79109-1008
Molex, LLC
Mini-Fit Jr.™ Plug Housing, Dual Row with Panel Mount Ears, UL 94V-0, Panel Mount, 4 Circuits
Lowest to $0.1663
ECAD model for 39-01-2046
Molex, LLC
Stac64 Right-Angle Header Assembly, 12 Circuits, Polarization A, Black, Tray
Lowest to $0.5940
ECAD model for 34691-0120
JST Sales America Inc.
Conn Unshrouded Header HDR 4 POS 2.54mm Solder ST Thru-Hole
Lowest to $0.1479
ECAD model for RF-H042TD-1190(LF)(SN)
Molex, LLC
2.00mm Pitch Sherlock Wire-to-Board Housing, Natural, 9 Circuits
Lowest to $0.0859
ECAD model for 355070900
Amphenol Sine Systems Corp
CONN PLUG HSNG MALE 29POS INLINE / 29 Position Circular Connector Plug Housing Free Hanging (In-Line) Coupling Nut
Need more? Email Us
ECAD model for AHDM06-24-29PR
TE Connectivity
Lowest to $26.6158
ECAD model for HDP26-24-35SN-L017
Molex, LLC
Conn Unshrouded Header HDR 20 POS 3.5mm Solder ST Thru-Hole MX 150™ Automotive Tube
Lowest to $8.7694
ECAD model for 75757-1101
TE Connectivity
Lowest to $26.8220
ECAD model for HDP24-24-9PN

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention