EN
  • EN
  • DE

AXK7L10227

Part No AXK7L10227
Manufacturer Panasonic
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case SMD
Manufacturer Panasonic
Manufacturer Homepage www.panasonic.com/industrial
Win Source Part Number 737065-AXK7L10227
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AXK7L10227 CAD Model

Description

The AXK7L10227 is a board-to-board connector manufactured by Panasonic. It's designed for high-density interconnections in compact electronic devices. Part of the Panasonic connector family, it emphasizes reliability and signal integrity in demanding applications.

Applications

  • Mobile Phones
  • Digital Cameras
  • Portable Gaming Consoles
  • Tablets
  • Other Compact Consumer Electronics

Features

  • Fine Pitch Design: Enables high-density mounting on PCBs, maximizing space utilization.
  • SMT Compatibility: Designed for Surface Mount Technology, facilitating automated assembly processes.
  • High-Speed Data Transmission: Optimized for efficient signal transfer, minimizing signal loss and crosstalk.
  • Robust Mechanical Design: Ensures secure and reliable connections, withstanding mechanical stress and vibration.
  • Low Profile: Ideal for applications with limited vertical space.

Benefits

  • Reduced Board Space: Allows for smaller and more compact product designs.
  • Improved Signal Integrity: Ensures clear and reliable data transmission, minimizing errors.
  • Automated Assembly: Streamlines the manufacturing process, reducing production costs.
  • Enhanced Durability: Provides long-lasting performance, even in demanding environments.
  • Versatile Connectivity: Supports a wide range of applications and devices.

Additional Details

The AXK7L10227 is typically used in applications requiring a reliable, high-density connection between two printed circuit boards. It features a fine pitch, which allows for a large number of contacts in a small area. This is particularly important in compact electronic devices where space is at a premium. The connector is designed for surface mount soldering, which allows for automated assembly and reduces manufacturing costs. The specific number of contacts, voltage rating, current rating, and operating temperature range can be found in the official Panasonic datasheet. Refer to the datasheet to ensure proper application and compatibility.

You May Also Be Interested in

CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Molex, LLC
Connector Header 4 position 3.96mm Pitch
Lowest to $0.2288
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
JST Sales America Inc.
Connector Header 8 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.2620
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Through Hole -25℃~+85℃
Lowest to $0.0583
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.3412
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess