EN
  • EN
  • DE
  • IT

AXK760147LG1

Part No AXK760147LG1
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818260-AXK760147LG1
Ultra Librarian 3D Model Ultra Librarian AXK760147LG1 CAD Model

Description

The AXK760147LG1 is a board-to-board connector manufactured by Panasonic. These connectors are used to establish electrical connections between printed circuit boards (PCBs). They are crucial components in electronic devices, enabling data and power transfer between different modules or boards within a system.

Applications:

  • Connecting PCBs in mobile phones and smartphones
  • Linking display panels to mainboards in laptops and tablets
  • Interconnecting modules in automotive electronics (e.g., navigation systems, infotainment)
  • Connecting daughterboards to motherboards in computer systems
  • Industrial control equipment

Features:

  • High-Density Design: Offers a high number of contacts in a small footprint, maximizing board space utilization.
  • Fine Pitch: Features a fine pitch between contacts, enabling high-speed data transmission.
  • Surface Mount Technology (SMT): Designed for SMT assembly, allowing for automated and efficient manufacturing.
  • Robust Construction: Constructed with durable materials to withstand mechanical stress and vibration.
  • Secure Mating: Provides a secure and reliable connection, preventing accidental disconnections.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Space Saving: Enables compact and lightweight designs due to its small size.
  • High-Speed Data Transfer: Supports high-speed data transmission, meeting the requirements of modern electronic devices.
  • Cost-Effective Assembly: Reduces assembly costs due to its SMT compatibility.
  • Increased Reliability: Ensures reliable connections, minimizing downtime and maintenance costs.
  • Environmental Compliance: Meets environmental regulations, ensuring responsible manufacturing practices.
  • Durable and Long-lasting: Withstands mechanical stress and vibration, ensuring long-term performance.

The AXK760147LG1 connector is designed to operate within a specified temperature range and voltage range. It is essential to follow the manufacturer's recommended soldering profile during assembly to ensure proper mounting and prevent damage to the connector. Proper alignment during mating is crucial to ensure a secure and reliable connection. These connectors are widely used in various electronic devices requiring high-density and high-speed board-to-board connections.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Phoenix Contact
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3158 $57.8950
61+ $1.9000 $115.9000
95+ $1.8411 $174.9045
130+ $1.7810 $231.5300
168+ $1.7221 $289.3128
225+ $1.5442 $347.4450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,110 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess