EN
  • EN
  • DE

AXE612224

Part No AXE612224
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Description Panasonic SMD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047180-AXE612224
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AXE612224 CAD Model

Description

The AXE612224 is a connector manufactured by Panasonic. It is part of Panasonic's AXE series of connectors, known for their robust design and reliable performance in demanding applications. This particular connector is typically used for board-to-board or board-to-cable connections, providing a secure and stable electrical connection.

Applications

  • Internal connections within industrial equipment
  • Automotive electronics for connecting control units and sensors
  • Telecommunications equipment for signal and power transmission
  • Medical devices requiring reliable and compact connections
  • Consumer electronics such as laptops and smartphones for internal board connections

Features

  • High density contact arrangement: Allows for a large number of connections in a small space.
  • Robust construction: Designed to withstand vibration, shock, and other environmental factors.
  • Secure locking mechanism: Ensures a reliable connection even under harsh conditions.
  • Surface mountable: Facilitates automated assembly processes.
  • RoHS compliant: Meets environmental regulations.

Benefits

  • Increased system reliability: Provides a secure and stable electrical connection, reducing the risk of failure due to vibration or shock.
  • Reduced board space: High density contact arrangement allows for more compact designs.
  • Simplified assembly: Surface mountable design facilitates automated assembly and reduces manufacturing costs.
  • Improved signal integrity: Designed to minimize signal loss and interference, ensuring reliable data transmission.
  • Long-term durability: Robust construction ensures long-term performance even in demanding environments.

Additional Details

The AXE612224 connector typically features a specific pin count, pitch, and mating height. The pin count determines the number of connections it can support, while the pitch refers to the distance between pins. The mating height specifies the distance between the connected boards or cables. Consult the datasheet for detailed specifications, including voltage and current ratings, operating temperature range, and material composition, to ensure compatibility with the intended application. The connector might also have specific plating options for the contacts to enhance conductivity and corrosion resistance. Verify the mating connector part number for proper connection.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
ABB Embedded Power
Need more? Email Us
ADI Electronics
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess