Products specifications Report Issue?

Category Relays>High Frequency (RF) Relays
Mfr Panasonic Electric Works
Series ARE
Package Bulk
Product Status Obsolete
Coil Type Non Latching
Coil Current 16.7 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 500 mA
Switching Voltage 30VDC - Max
Must Operate Voltage 9 VDC
Must Release Voltage 1.2 VDC
Operate Time 10 ms
Release Time 5 ms
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 70°C
Contact Material Gold Plating
Coil Power 200mW
Coil Resistance 720 Ohms
Base Product Number ARE13
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.41.0020
Other Names 255-1572
Standard Package 50
Win Source Part Number 1045936-ARE1312
Ultra Librarian 3D Model Ultra Librarian ARE1312 CAD Model

Description

The Panasonic Electric Works ARE13 series high frequency relay is a non-latching coil type SPDT (1 Form C) contact form relay.

  • Coil Voltage: 12VDC
  • Coil Resistance: 720 Ohms
  • Coil Current: 16.7 mA
  • Contact Material: Gold plating
  • Contact Rating (Current): 500 mA
  • Switching Voltage: 30VDC
  • Release Time: 5 ms
  • Mounting: Through hole
  • Temperature Range: -40°C to 70°C
  • Packaging: Bulk
  • Standard Package: 50
  • Status: Obsolete product
  • Alternative Parts: ARE1012, ARS1412, ARE13A12, and 3-1393763-2
  • Must Operate Voltage: 9VDC
  • Must Release Voltage: 1.2VDC
  • HTSUS Code: 8536.41.0020
  • Also Known As: 255-1572

You May Also Be Interested in

Omron
Lowest to $1.2972
ECAD model for G5V-2-H1-24V
Omron
Need more? Email Us
ECAD model for G6A-474P-LT36-12VDC
Panasonic
RELAY GEN PURPOSE DPDT 1A 3VDC / General Purpose Relay DPDT (2 Form D) Through Hole
Need more? Email Us
ECAD model for TXD2-2M-3V
Omron
Lowest to $1.3818
ECAD model for G5V-2-H1-12V
Panasonic
RELAY GEN PURPOSE SPST 8A 5V / General Purpose Relay SPST-NO (1 Form A) 5VDC Coil Through Hole
Lowest to $10.5105
ECAD model for DSP1A-L2-DC5V
TE Connectivity
JMGAPDD-5P = M39016/19-025P / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
ECAD model for 1-1617148-6
Omron
Need more? Email Us
ECAD model for G2K-182P-US-24VDC
Omron
Need more? Email Us
ECAD model for G5V-1-6VDC
Omron
Lowest to $3.6532
ECAD model for G6A-234P-ST-US-24VDC

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention