Products specifications Report Issue?

Categories Relays
Manufacturer Panasonic Electric Works
Packaging Tube
Mounting Style Through Hole
Circuit SPST-NO (1 Form A)
Output Type AC, DC
Parts Input Voltage (V) 1.16VDC
Load Voltage (V) 0V ~ 60V
Load Current 3A
On-State Resistance (Maximum) 180 mOhms
Termination Style PC Pin
Manufacturer Package 4-SIP
Supplier Device Package 4-SIL
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 717682-AQZ202
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AQZ202
Introduction Date May 01, 2006
ECCN EAR99
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AQZ202 CAD Model

Description

Product Description: Panasonic AQZ202 Solid State Relay

The Panasonic AQZ202 is a solid state relay (SSR) with a single pole single throw (SPST) normally open (NO) contact and through hole terminals. It is a high capacity Power PhotoMOS® relay with extremely low closed-circuit offset voltage, enabling control of low-level analog signals without distortion.

The AQZ202 is a versatile SSR that can be used in a wide range of applications, including:

Industrial automation Test and measurement Instrumentation Security Medical Data communications Automotive Railway and traffic signals The AQZ202 offers a number of advantages over traditional electromechanical relays, including:

High switching speed Long operational life High vibration and shock resistance No arcing, bounce, or switching noise DC, as well as AC/DC load ratings High I/O isolation voltage Low off-state leakage current The AQZ202 is packaged in a slim SIL 4-pin package (21mm x 3.5mm x 12.5mm), enabling high-density mounting. It has a wide operating temperature range of -40°C to +85°C.

Features and Benefits

High switching speed: The AQZ202 can switch loads on and off in microseconds, making it ideal for applications where fast response is required. Long operational life: The AQZ202 has a typical operational life of 100 million cycles, much longer than traditional electromechanical relays. High vibration and shock resistance: The AQZ202 is designed to withstand high levels of vibration and shock, making it ideal for use in harsh environments. No arcing, bounce, or switching noise: The AQZ202 switches loads electronically, so there is no arcing, bounce, or switching noise. This makes it ideal for use in applications where quiet operation is required. DC, as well as AC/DC load ratings: The AQZ202 can switch both DC and AC loads, making it a versatile SSR for a wide range of applications. High I/O isolation voltage: The AQZ202 has a high I/O isolation voltage of 2,500 Vrms, providing protection against electrical noise and interference. Low off-state leakage current: The AQZ202 has a low off-state leakage current of 10µA max, making it ideal for applications where low power consumption is required. Slim SIL 4-pin package: The AQZ202 is packaged in a slim SIL 4-pin package (21mm x 3.5mm x 12.5mm), enabling high-density mounting. Wide operating temperature range: The AQZ202 has a wide operating temperature range of -40°C to +85°C, making it suitable for use in a variety of environments. Applications

The Panasonic AQZ202 solid state relay is a versatile device that can be used in a wide range of applications, including:

Industrial automation: The AQZ202 can be used to control a variety of industrial devices, such as motors, valves, and solenoids. Test and measurement: The AQZ202 can be used to switch loads in test and measurement equipment. Instrumentation: The AQZ202 can be used to switch loads in instrumentation equipment, such as oscilloscopes and signal generators. Security: The AQZ202 can be used to control security devices, such as alarms and door locks. Medical: The AQZ202 can be used to control medical devices, such as pumps and respirators. Data communications: The AQZ202 can be used to switch loads in data communications equipment, such as routers and switches. Automotive: The AQZ202 can be used to control a variety of automotive devices, such as lights, fans, and windows. Railway and traffic signals: The AQZ202 can be used to control railway and traffic signals. Conclusion

The Panasonic AQZ202 solid state relay is a versatile and reliable device that can be used in a wide range of applications. It offers a number of advantages over traditional electromechanical relays, including high switching speed, long operational life, high vibration and shock resistance, no arcing, bounce, or switching noise, DC, as well as AC/DC load ratings, high I/O isolation voltage, low off-state leakage current, slim SIL 4-pin package, and wide operating temperature range.

You May Also Be Interested in

Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.55A 60V AC/DC-OUT 4-Pin DIP SMD T/R / RELAY OPTO SPST 550MA 4 SMD
Lowest to $1.3314
ECAD model for AQY212EHAX
Toshiba Semiconductor and Storage
PHOTORELAY MOSFET OUT 8-DIP
Lowest to $1.7863
ECAD model for TLP227GA-2(F)
Panasonic
SSR RELAY SPST-NO 300MA 0-400V
Need more? Email Us
ECAD model for AQW274
Toshiba Semiconductor and Storage
PHOTORELAY 2FORMA 350V 8DIP
Need more? Email Us
ECAD model for TLP227G-2(F)
Panasonic
Solid State Relay 50mA 1.5V DC-IN 0.16A 40V AC/DC-OUT 16-Pin SOP T/R / SSR RELAY SPST-NO 160MA 0-40V
Need more? Email Us
ECAD model for AQS221R2SX
CEL
SSR OCMOS FET 250MA NO 4-SOP TR
Need more? Email Us
ECAD model for PS7200B-1A-F3-A
Infineon Technologies
IC RELAY PHOTOVO 250V 190MA 6DIP
Lowest to $6.7875
ECAD model for PVT312PBF
Sensata-Crydom
SSR RELAY SPST-NO 125A 48-660V / Solid State SPST-NO (1 Form A) Hockey Puck
Lowest to $97.8893
ECAD model for CWD48125P
Panasonic
SSR RELAY SPST-NO 120MA 0-400V / Solid State SPST-NO (1 Form A) 6-DIP (0.300", 7.62mm)
Lowest to $2.0508
ECAD model for AQV234

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $26.5344
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2782 $57.1128
9+ $11.7155 $105.4395
14+ $11.3494 $158.8916
19+ $10.9833 $208.6827
24+ $10.6171 $254.8104
32+ $9.5188 $304.6016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,209 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention