The AQZ107B03 is a PhotoMOS Solid State Relay (SSR) manufactured by Panasonic. It is designed for switching analog and digital signals with high isolation and low distortion, especially suitable for high-frequency applications.
Applications:
- Telecommunications Equipment
- Measurement Instruments
- Industrial Control Systems
- Security Systems
- Medical Equipment
Features:
- Low On-Resistance
- High Isolation Voltage
- Long Life
- Low Capacitance
- Surface Mount Package
Benefits:
- Minimal signal loss during switching
- Effective electrical isolation between control and load circuits
- High reliability and extended operational lifespan
- Reduced signal distortion, crucial in high-frequency circuits
- Compact design for space-constrained applications
Technical Specifications:
The AQZ107B03 features a load voltage of up to 60V, a continuous load current of up to 0.85A, and an isolation voltage of 1500V. The on-resistance is typically around 0.13 ohms. It is available in a surface-mount package. Refer to the Panasonic datasheet for detailed specifications, including operating temperatures, switching times, and pinout configuration.