EN
  • EN
  • DE

AQY211SXB10

Part No AQY211SXB10
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Description Special PhotoMOS for Teradyne
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045885-AQY211SXB10
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AQY211SXB10 CAD Model

Description

The AQY211SXB10 is a PhotoMOS solid-state relay manufactured by Panasonic. It's designed for various switching applications requiring high reliability and isolation. These relays utilize an LED to activate a MOSFET output, providing electrical isolation between the control and load circuits.

Applications:

  • Industrial Control Systems: Used in programmable logic controllers (PLCs) and other industrial automation equipment for switching signals.
  • Security Systems: Employed in alarm systems and access control systems for reliable signal switching.
  • Telecommunications: Used in telecom equipment for signal routing and switching.
  • Measuring Instruments: Integrated into testing and measurement equipment for accurate and reliable switching.
  • Medical Equipment: Used in medical devices where high isolation and reliability are critical.

Features:

  • High Isolation Voltage: Provides significant electrical isolation between the input and output, enhancing safety and preventing ground loops.
  • Low On-Resistance: Minimizes voltage drop and power dissipation during operation.
  • Long Life: Solid-state design offers extended operational lifespan compared to electromechanical relays.
  • Fast Switching Speed: Enables rapid switching operations, improving system response time.
  • Low Input Control Current: Requires minimal current to activate the relay, making it compatible with various control circuits.
  • Surface Mount Package: Compact design suitable for automated assembly processes.

Benefits:

  • Increased Reliability: Solid-state design eliminates mechanical wear, resulting in higher reliability and longer lifespan.
  • Improved Safety: High isolation voltage enhances safety by preventing electrical hazards.
  • Reduced Power Consumption: Low on-resistance and low control current contribute to energy efficiency.
  • Faster Response Time: Fast switching speed improves system performance and responsiveness.
  • Compact Design: Surface mount package allows for space-saving integration into circuit boards.

Additional Details:

The AQY211SXB10 typically features an input voltage range suitable for common control signals. The load voltage and current ratings depend on the specific model, but they are generally designed for low to medium power applications. The relay is RoHS compliant, meaning it adheres to environmental regulations regarding hazardous substances. The operating temperature range is usually specified to allow for reliable operation in various environmental conditions.

You May Also Be Interested in

Murata Electronics North America
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Agilent(Hewlett-Packard)
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ABB Embedded Power
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess