EN
  • EN
  • DE

AQV258HB02

Part No AQV258HB02
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1045875-AQV258HB02
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AQV258HB02 CAD Model

Description

The AQV258HB02 is a Photovoltaic MOSFET Driver manufactured by Panasonic. It's designed for applications requiring isolated gate driving of MOSFETs, offering a compact and reliable solution for various industrial and consumer electronics.

Applications:

  • Industrial control equipment: Used in programmable logic controllers (PLCs), inverters, and motor drives for efficient and isolated control.
  • Power supplies: Employed in AC/DC and DC/DC converters to drive power MOSFETs while maintaining isolation between the control and power circuits.
  • Battery management systems (BMS): Used for switching and control in battery charging and discharging circuits.
  • Medical equipment: Utilized in applications where electrical isolation is critical for safety and performance, such as patient monitoring systems and defibrillators.
  • Automotive systems: Found in various automotive applications like electric vehicle (EV) charging systems and power inverters.

Features:

  • High isolation voltage: Provides a high level of electrical isolation between the input and output, ensuring safety and preventing ground loops.
  • Low on-resistance: Minimizes power dissipation and improves efficiency in switching applications.
  • Fast switching speed: Enables high-frequency operation, reducing switching losses and improving overall system performance.
  • Compact package: Allows for space-saving designs in densely populated circuit boards.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces manufacturing costs.

Benefits:

  • Improved safety: High isolation voltage protects sensitive control circuitry from high-voltage power circuits.
  • Increased efficiency: Low on-resistance reduces power losses, leading to higher system efficiency.
  • Reliable performance: Robust design ensures stable and dependable operation in demanding environments.
  • Simplified design: Integrated functionality reduces the number of external components required, simplifying circuit design and reducing board space.
  • Reduced cost: Integrated solution lowers overall system cost compared to discrete implementations.

Additional Details:

This MOSFET driver typically requires a control signal on its input side to activate its internal circuitry. When activated, the driver generates a voltage that is then applied to the gate of an external MOSFET, switching it on. The integrated isolation barrier prevents any electrical connection between the input control side and the output MOSFET driving side. This device is often used in applications where galvanic isolation is essential to protect sensitive control circuits from high voltages or to prevent ground loops.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Murata Electronics North America
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 8 Circuits, Reel, UL 94V-0,...
Lowest to $0.1178
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
Intel
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess