EN
  • EN
  • DE

AN6554NS-E1

Part No AN6554NS-E1
Manufacturer Panasonic
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1045048-AN6554NS-E1
Categories OEM Parts(A-B)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian AN6554NS-E1 CAD Model

Description

The AN6554NS-E1 is a single-chip IC designed by Panasonic, primarily intended for use in audio and video signal processing applications. This integrated circuit incorporates various functions to streamline and enhance signal management within electronic devices.

Applications:

  • Audio Amplifiers: Used as a preamplifier or buffer stage in audio amplifier circuits.
  • Video Signal Processing: Found in video equipment for signal conditioning and enhancement.
  • Consumer Electronics: Integrated into televisions, DVD players, and other AV devices.
  • Industrial Control Systems: Used in certain industrial applications that require audio or video signal processing.

Features:

  • Single-Chip Design: Integrates multiple functions into a single IC, saving space and component count.
  • Low Noise: Designed to minimize noise in the signal path for clearer audio and video output.
  • Wide Operating Voltage Range: Allows for flexibility in power supply configurations.
  • Compact Package: Facilitates easy integration into a variety of circuit boards.

Benefits:

  • Simplified Circuit Design: Reduces the complexity of circuit design by integrating multiple functions.
  • Improved Signal Quality: Enhances the quality of audio and video signals through noise reduction.
  • Cost-Effective: Reduces overall system cost by minimizing the number of required components.
  • Increased Reliability: Single-chip design enhances reliability by reducing the number of interconnects.

Additional Details:

The AN6554NS-E1 is typically available in a surface-mount package, which aids in efficient PCB assembly. The IC operates over a specified temperature range, making it suitable for various environmental conditions. Further technical specifications, such as input impedance, output voltage swing, and power consumption, can be found in the official Panasonic datasheet for this component. This IC is designed to provide a robust and efficient solution for audio and video signal processing needs in a wide array of electronic devices.

You May Also Be Interested in

Generic
Need more? Email Us
Hewlett Packard
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
TE Connectivity
Straight Backshell Cmc S.61
Need more? Email Us
Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
Sony
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
Allegro MicroSystems, LLC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess