EN
  • EN
  • DE

PACUSBU3Y6CTR

Part No PACUSBU3Y6CTR
Manufacturer ON Semiconductor
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998001-PACUSBU3Y6CTR
Categories OEM Parts(O-R)
Manufacturer ON Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PACUSBU3Y6CTR CAD Model

Description

The PACUSBU3Y6CTR from ON Semiconductor is a cutting-edge USB Type-C protection device designed to safeguard sensitive electronics from the potential hazards associated with power and data lines. This robust component is specifically engineered to provide comprehensive protection for applications that utilize the increasingly popular USB Type-C interface, which is known for its reversible plug orientation and cable direction.

Key Features

  • Advanced Protection: The device offers superior protection against electrostatic discharge (ESD), over-voltage, over-current, and short-circuit events, ensuring the longevity and reliability of consumer electronics.
  • High Compatibility: It is designed to be compatible with the latest USB 3.1 Gen 1 and Gen 2 standards, allowing for data transfer speeds of up to 10 Gbps and supporting high power delivery up to 100W (20V, 5A).
  • Compact Design: The PACUSBU3Y6CTR comes in a small, leadless package, making it an ideal solution for space-constrained applications.
  • Low Capacitance: The device features low line capacitance, which minimizes signal degradation and ensures high-fidelity data transmission.

Applications

The ON Semiconductor PACUSBU3Y6CTR is versatile and can be used in a variety of applications, including:

  • Smartphones and Tablets
  • Laptops and Desktop Computers
  • USB Hubs, Docking Stations, and Monitors
  • Power Banks and Chargers
  • Other USB Type-C enabled devices

Technical Specifications

The device boasts impressive technical specifications, including:

  • Operating Voltage Range: 0 to 5.5V
  • ESD Protection: ±20kV (air), ±12kV (contact)
  • Operating Temperature: -40°C to +85°C
  • Package: WLCSP-6

With its comprehensive protection features and high-speed data transfer support, the ON Semiconductor PACUSBU3Y6CTR is an essential component for any USB Type-C application requiring durability and performance. Its small footprint and high compatibility make it a go-to choice for designers looking to enhance the protection of their next-generation USB devices.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 960W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Rockwell
Need more? Email Us
Harris Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess