EN
  • EN
  • DE

AN5876S

Part No AN5876S
Manufacturer Panasonic
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1210356-AN5876S
Categories Custom Parts
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AN5876S CAD Model

Description

The AN5876S is a monolithic integrated circuit manufactured by Panasonic, designed primarily for use in audio and video equipment. This IC serves as a video signal processing circuit, specifically targeting color television sets and video monitors. It's important to note that obtaining detailed specifications and application notes for older components like the AN5876S can be challenging due to their age and potential obsolescence.

Applications:

  • Color Television Sets
  • Video Monitors
  • Video Cassette Recorders (VCRs)
  • DVD Players

Features:

  • Chroma Signal Processing: The AN5876S excels in handling and processing chroma signals within a video system, ensuring accurate color reproduction.
  • Automatic Color Control (ACC): This feature dynamically adjusts the color levels to maintain consistent color quality despite variations in the input signal strength.
  • Tint Control: Provides adjustment capabilities to fine-tune the hue of the displayed image, catering to user preferences or specific video content requirements.
  • Brightness Control: Enables control over the overall brightness of the video signal, enhancing viewing comfort in various lighting conditions.
  • Contrast Control: Allows adjustment of the contrast ratio, which determines the difference between the brightest and darkest parts of the image.
  • Built-in Oscillator: Incorporates an internal oscillator to generate the necessary frequencies for signal processing, reducing the need for external components.

Benefits:

  • Improved Color Reproduction: The advanced chroma signal processing capabilities contribute to more vibrant and accurate colors on the display.
  • Consistent Image Quality: The ACC feature ensures stable color performance, even with fluctuating input signals.
  • Enhanced User Experience: The availability of tint, brightness, and contrast controls provides users with the ability to customize the image to their liking.
  • Simplified Circuit Design: The integrated oscillator and other built-in functions minimize the number of external components required, simplifying the overall design of the video system.
  • Cost-Effective Solution: By integrating multiple functions into a single IC, the AN5876S offers a cost-effective solution for video signal processing applications.

Additional Details: The AN5876S typically operates within a specific voltage range (e.g., 5V to 12V) and has defined input and output impedance characteristics. Understanding these parameters is crucial for proper integration into a video system. Datasheets, if available, provide detailed information about the IC's pinout, electrical characteristics, and application circuits. Given its age, finding readily available datasheets may require searching through online component databases or contacting specialized electronic component suppliers.

You May Also Be Interested in

Amd
Contact for details
Need more? Email Us
Amd
8 Megabit 1 M x 8-Bit/512 K x 16-Bit CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Texas Instruments
Need more? Email Us
Anachip Corp
Need more? Email Us
Trademark Fine Art
TRADEMARK FINE ART ALI1001-C3547GG Ines Kouidis 'Everybody Loves my Baby'
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess