EN
  • EN
  • DE

2SK1033

Part No 2SK1033
Manufacturer Panasonic
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1189322-2SK1033
Categories Custom Parts
Manufacturer Panasonic
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK1033 CAD Model

Description

The 2SK1033 is an N-channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor) manufactured by Panasonic. MOSFETs are widely used as electronic switches and amplifiers in various electronic circuits. This particular MOSFET is designed for power switching applications.

Applications:

  • DC-DC converters: For voltage regulation in power supplies.
  • Motor control: For controlling the speed and direction of DC motors.
  • Switching regulators: Used in power supplies to efficiently convert voltage levels.
  • Power amplifiers: Used to amplify signals in audio and radio frequency applications.
  • Lighting control: For dimming and switching LED lights and other lighting systems.

Features:

  • N-Channel MOSFET: Enhances current flow when a positive voltage is applied to the gate.
  • Low On-Resistance (RDS(on)): Minimizes power loss and heat generation during switching.
  • High Drain-Source Voltage (VDS): Suitable for handling high voltage power supplies.
  • Fast Switching Speed: Enables efficient switching operation in high-frequency applications.
  • Through-Hole Package: Typically available in a through-hole package for easy mounting on PCBs.

Benefits:

  • Efficient Switching: Low on-resistance minimizes power dissipation and improves efficiency.
  • High Voltage Handling: Can handle high voltage power supplies.
  • Fast Switching Speed: Suitable for high-frequency applications.
  • Easy to Use: Simple to incorporate into circuits with standard through-hole mounting.
  • Reliable Performance: Provides stable and reliable performance in various operating conditions.

Additional Details:

Typical specifications for the 2SK1033 include a Drain-Source Voltage (VDS) of around 60V, a Gate-Source Voltage (VGS) of ±20V, and a Drain Current (ID) of around 7A. The On-Resistance (RDS(on)) is typically in the milliohm range, ensuring efficient switching. The operating temperature range is generally between -55°C and +150°C. Consult the specific datasheet for the 2SK1033 from Panasonic to confirm precise details such as maximum ratings, thermal characteristics, and package information.

You May Also Be Interested in

TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Omron
DIP Switches / Sip Switches ID30, Sxga, Hd, 102MM, R, Hs, P
Need more? Email Us
Renesas Electronics America
9Mb ZBT 256K x 36 w/ 2.5V I/O, Pipelined SRAM
Need more? Email Us
Microchip Technology
Power Igbt Transistor
Need more? Email Us
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657
Xilinx Inc.
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Broadcom Limited
High-Definition digital cable Set-top Box SoC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess