Products specifications Report Issue?

Category Discrete Semiconductor Products
Family JFETs(Junction Field Effect)
Manufacturer Panasonic
Win Source Part Number 158843-2SK062000L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SK062000L CAD Model

Description

Overview

The 2SK062000L is a top-tier N-channel MOSFET distinguished by its superior performance in power management applications. This semiconductor device is engineered to meet the rigorous demands of modern electronic systems, offering efficiency and excellence.

Features and Benefits

  • Superior Thermal Performance: It is designed to maintain stable temperatures, even under high load conditions, ensuring longevity and reliability.
  • Enhanced Current Capacity: The MOSFET supports significant current levels, catering to high-power requirements without compromising on stability.
  • Minimal Gate Charge: Low gate charge makes this component energy-efficient, with reduced power consumption during switching operations.
  • Robust Insulation: Ensures safety and consistency in high-voltage applications, providing peace of mind in sensitive setups.

Applications

  • AC/DC Converters: Integral for developing efficient AC/DC converters, supporting seamless power transitions.
  • Battery Management Systems: Perfect for battery-operated devices, optimizing energy discharge and charge cycles.
  • Consumer Electronics: It is extensively used in consumer devices for its high efficiency and compactness, enhancing device reliability.
  • Photovoltaic Inverters: Plays a crucial role in converting solar power efficiently into usable electricity.

Additional Information

The high efficiency and adaptability of the 2SK062000L make it a popular choice in varied application contexts. Its design reduces common issues such as thermal runaway and voltage spikes, ensuring consistent performance. The MOSFET demonstrates versatility across a range of temperatures and environments, effectively cutting down maintenance needs. With sustainability and cost-efficiency at the forefront, the 2SK062000L stands as a formidable solution for engineers aiming to innovate in energy-efficient designs.

You May Also Be Interested in

Toshiba Semiconductor and Storage
JFET N-CH 50V SC70
Lowest to $0.1051
ECAD model for 2SK880GRTE85LF
ON Semiconductor
JFETs 25V 10mA
Lowest to $0.1589
ECAD model for MMBFJ175LT1
Toshiba Semiconductor and Storage
Trans JFET N-CH -1V 3-Pin SOT-723
Need more? Email Us
ECAD model for TTK101MFV-A,L37F(B
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 20A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM5964-35SLA-422
Central Semiconductor Corp
N-CHANNEL JFET
Need more? Email Us
ECAD model for CMPF5485
Toshiba Semiconductor and Storage
MICROWAVE POWER GaAs FET 15V 10A 3-Pin 2-16G1B
Need more? Email Us
ECAD model for TIM6472-12UL
Vishay
N-ch Jfet SOT-23 Switch 8 Ohm
Need more? Email Us
ECAD model for SST108-T1
ON Semiconductor
JFET N-CH 50MA 3MCPH
Need more? Email Us
ECAD model for MCH3914-8-TL-H
Panasonic
JFET N-CH 30MA SSMINI3-F3
Need more? Email Us
ECAD model for DSK9J01P0L

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.6871
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
2,945+ $0.0220 $64.7900
7,145+ $0.0181 $129.3245
10,715+ $0.0181 $193.9415
15,385+ $0.0168 $258.4680
19,235+ $0.0168 $323.1480
25,000+ $0.0156 $390.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,000 pieces
MOQ: 2945 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention