EN
  • EN
  • DE

2SD2137-P

Part No 2SD2137-P
Manufacturer Panasonic
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 990264-2SD2137-P
Categories OEM Parts(0-9)
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SD2137-P CAD Model

Description

The 2SD2137-P is a silicon NPN epitaxial planar transistor manufactured by Panasonic. This transistor is designed for high-current switching applications, offering a good balance between voltage, current, and switching speed. It is commonly used in various electronic devices requiring efficient power management and amplification.

Applications

  • Power Amplifiers: Used in audio power amplifiers to boost the audio signal to drive speakers.
  • Switching Regulators: Employed in switching regulators for efficient voltage conversion in power supplies.
  • Motor Control Circuits: Integrated into motor control circuits to drive and regulate the speed of DC motors.
  • Inverter Circuits: Used in inverter circuits to convert DC power to AC power for various applications.
  • General Purpose Switching: Suitable for general-purpose switching applications in electronic circuits.

Features

  • High Collector Current: Capable of handling a large collector current, making it suitable for high-power applications.
  • Low Saturation Voltage: Offers low saturation voltage, reducing power dissipation and improving efficiency.
  • Fast Switching Speed: Provides fast switching speed, enabling efficient operation in high-frequency circuits.
  • High Breakdown Voltage: Features a high breakdown voltage, ensuring reliable operation under high voltage conditions.
  • Epitaxial Planar Structure: Fabricated using an epitaxial planar structure for enhanced performance and reliability.

Benefits

  • Improved Efficiency: Low saturation voltage and fast switching speed contribute to improved efficiency in power management applications.
  • Reliable Performance: High breakdown voltage and robust design ensure reliable performance under various operating conditions.
  • Versatile Application: Suitable for a wide range of applications, including power amplification, switching regulation, and motor control.
  • Reduced Power Dissipation: Low saturation voltage minimizes power dissipation, leading to cooler operation and longer component life.
  • Enhanced Circuit Performance: Fast switching speed enhances the performance of high-frequency circuits.

Specifications

The typical specifications for the 2SD2137-P include a collector-emitter voltage (VCEO) of 60V, a collector current (IC) of 3A, and a power dissipation (PC) of 10W. It also has a current gain (hFE) typically around 100-320. The operating junction temperature is rated up to 150°C.

The 2SD2137-P is generally available in a TO-126 package. Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

IBM
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Siemens
Siemens RNV_NA 6AV2125-2AE23-0AX0 - 6AV21252AE230AX0
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess