Products specifications Report Issue?

Manufacturer Panasonic
Win Source Part Number 1126312-2SD1752A
Manufacturer Homepage www.panasonic.com/industrial/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SD1752A CAD Model

Description

The 2SD1752A is a silicon NPN epitaxial planar transistor manufactured by Panasonic. It is designed for use in various high-frequency and power amplification applications.

Applications

  • High-frequency amplifiers: The 2SD1752A can be used in RF amplifiers and other high-frequency circuits.
  • Power amplifiers: Due to its power dissipation capabilities, it is suitable for use in power amplifier stages.
  • Oscillators: The transistor can be implemented in oscillator circuits.
  • Switching circuits: Its switching characteristics make it useful in switching applications.
  • General-purpose amplification: The 2SD1752A can be used in a wide range of general-purpose amplification circuits.

Features

  • NPN Epitaxial Planar Transistor: This describes the transistor's structure and manufacturing process, contributing to its performance characteristics.
  • High Collector Power Dissipation: The transistor is designed to handle significant power dissipation at the collector, allowing it to be used in higher power applications.
  • High Transition Frequency: It offers a high transition frequency, enabling its use in high-frequency applications.
  • Low Saturation Voltage: The low saturation voltage minimizes power loss and improves efficiency when the transistor is used as a switch.

Benefits

  • Reliable Performance: Panasonic transistors are known for their reliability, ensuring stable operation in demanding environments.
  • Efficient Amplification: Its characteristics allow for efficient amplification of signals, minimizing power loss.
  • Versatile Application: The transistor can be used in various circuits due to its wide range of suitable applications.
  • Simplified Circuit Design: Standard packaging and well-defined parameters simplify the design process.

Technical Specifications

While specific datasheet values should be consulted for precise figures, typical specifications include:

  • Collector-Emitter Voltage (VCEO): [Consult Datasheet]
  • Collector Current (IC): [Consult Datasheet]
  • Collector Power Dissipation (PC): [Consult Datasheet]
  • Transition Frequency (fT): [Consult Datasheet]
  • hFE (DC Current Gain): [Consult Datasheet]
  • Package: TO-92 or equivalent.

Always refer to the official Panasonic datasheet for the 2SD1752A to obtain accurate and up-to-date specifications. This information is crucial for ensuring the correct and safe operation of the transistor in any given circuit.

You May Also Be Interested in

Toshiba Semiconductor and Storage
2SD1548
Need more? Email Us
ECAD model for 2SD1548
Texas Instruments
360mW A/D Converter | IC ADC 12BIT PIPELINED 64TQFP
Lowest to $36.4612
ECAD model for ADC12DL065CIVS/NOPB
Analog Devices Inc.
Complete Dual 18-Bit 16 x Fs Audio DAC
Need more? Email Us
ECAD model for AD1865
Anpec
Low IQ, Low Dropout 500mA Fixed Voltage Regulator
Need more? Email Us
ECAD model for APL5501
Advanced Micro Devices
1024x8 Dual-Port Static Random-Access Memories
Need more? Email Us
ECAD model for AM2130-12PC
Panasonic
Compact and lightweight | RELAY AUTOMOTIVE SPST 120A 12V
Lowest to $92.8471
ECAD model for AEV14012W
Texas Instruments
ADC121S625 12-Bit, 50 ksps to 200 ksps, Differential Input, Micro Power Sampling A/D Converter | IC ADC 12BIT SAR 8VSSOP
Need more? Email Us
ECAD model for ADC121S625CIMM
Analog Devices Inc.
High Speed 12-Bit Monolithic D/A Converters
Lowest to $28.2380
ECAD model for AD565ASD
ON Semiconductor
8-INPUT NAND GATE
Lowest to $1.5624
ECAD model for 74LS30

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.9080
ECAD model for ICM-42688-P
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention