EN
  • EN
  • DE

MCP14E6-E/MF

Part No MCP14E6-E/MF
Manufacturer Microchip Technology
Catalog PMIC - Gate Drivers
Description IC GATE DRVR LOW-SIDE 8DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 6 Weeks
Features Low-Side Gate Driver IC Inverting 8-DFN-S (6x5)
Manufacturer Microchip Technology
Package Tube
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package 8-VDFN Exposed Pad
Case / Package 8-DFN-S (6x5)
Family Name MCP14E6
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 60
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 884069-MCP14E6-E/MF
Ultra Librarian 3D Model Ultra Librarian MCP14E6-E/MF CAD Model

Description

Microchip Technology MCP14E6-E/MF Motor Driver

The MCP14E6-E/MF from Microchip Technology is a robust and efficient motor driver that caters to a wide range of applications requiring precise motor control. This high-performance, power MOSFET driver is designed to operate with a supply voltage ranging from 4.5V to 18V, making it versatile for various low-voltage and battery-operated applications.

Encased in an 8-pin SOIC package, the MCP14E6-E/MF features a peak output current of 6A, providing the necessary drive capability for a diverse array of motors, including but not limited to, stepper motors, brushless DC motors, and other high-power driving applications. Its high peak current capability ensures that motors have enough torque to start and run smoothly under varying load conditions.

This motor driver is engineered with a fast propagation delay of 35ns (typical), which allows for high-frequency operation and better control of motor speed and position. The low shoot-through current ensures that power loss is minimized, enhancing the efficiency of the overall system. Moreover, the MCP14E6-E/MF is equipped with built-in shoot-through protection, safeguarding the device and the motor from potential damage caused by output short circuits.

Furthermore, the MCP14E6-E/MF boasts a wide operating temperature range of -40°C to +125°C, which allows it to perform reliably in harsh environmental conditions. The thermal shutdown feature provides additional protection by preventing the device from overheating, thus ensuring a longer lifespan and consistent performance.

Microchip Technology's MCP14E6-E/MF motor driver is a testament to the company's commitment to providing high-quality, reliable solutions for motor control. With its high current capability, fast switching speeds, and protective features, the MCP14E6-E/MF is an excellent choice for designers looking to enhance their motor-driven applications with a compact, efficient, and robust driver.

For detailed specifications and application guidance, designers and engineers are encouraged to consult the datasheet and support materials provided by Microchip Technology.

You May Also Be Interested in

Maxim Integrated
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 12TQFN
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DIP
Need more? Email Us
Maxim Integrated
IC GATE DRVR HALF-BRIDGE 8SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 14DIP
Need more? Email Us
Texas Instruments
IC GATE DRVR LOW-SIDE SOT23-6
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Need more? Email Us
Infineon Technologies
ISO1H816G Infineon Technologies Gate Drivers DRIVER IC'S datasheet, inventory, & pricing.
Lowest to $14.6617

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3754 $76.1262
6+ $20.8212 $124.9272
9+ $20.1698 $181.5282
12+ $19.5195 $234.2340
16+ $18.8692 $301.9072
21+ $16.9173 $355.2633
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,450 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess