EN
  • EN
  • DE
  • IT

2SC5950G0LS0+

Part No 2SC5950G0LS0+
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815335-2SC5950G0LS0+
Ultra Librarian 3D Model Ultra Librarian 2SC5950G0LS0+ CAD Model

Description

The 2SC5950G0LS0+ is a high-frequency transistor manufactured by Panasonic. It is primarily designed for use in various amplifier and oscillator circuits, where high gain and low noise are critical requirements. Its characteristics make it suitable for both small-signal and medium-power applications in communication equipment and other electronic devices.

Applications:

  • Low Noise Amplifiers (LNAs) in communication receivers
  • Oscillators in signal generators and frequency synthesizers
  • RF amplifiers in transmitters
  • Mixer circuits in communication equipment
  • High-frequency switching applications

Features:

  • High Transition Frequency (fT): Offers a high transition frequency, enabling excellent performance in high-frequency applications.
  • Low Noise Figure: Provides a low noise figure, ensuring minimal signal degradation in sensitive receiver circuits.
  • High Gain: Delivers high gain, amplifying weak signals effectively.
  • Small Package Size: Available in a compact package, suitable for space-constrained applications.
  • High Collector Current: Supports a relatively high collector current, enabling medium-power amplification.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits:

  • Improved Signal Reception: Enhances signal reception quality in communication devices due to its low noise figure.
  • Increased Amplifier Efficiency: Provides efficient amplification, reducing power consumption.
  • Stable Oscillation: Ensures stable oscillation in oscillator circuits, maintaining signal integrity.
  • Compact Design: Enables compact designs in space-constrained applications.
  • Reliable Performance: Delivers reliable performance in demanding operating conditions.
  • Environmentally Friendly: Complies with environmental regulations.

The 2SC5950G0LS0+ is typically mounted on a printed circuit board (PCB) using surface mount technology (SMT). It is essential to follow the manufacturer's recommended soldering profile to ensure proper mounting and prevent damage to the device. Proper heat sinking may be required in medium-power applications to maintain the transistor within its safe operating temperature range. The transistor is characterized by its voltage and current ratings, which should not be exceeded to prevent device failure. It is widely used in various communication devices and electronic equipment requiring high-frequency amplification and oscillation.

You May Also Be Interested in

iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
880+ $0.0658 $57.9040
2,130+ $0.0543 $115.6590
3,335+ $0.0520 $173.4200
4,550+ $0.0508 $231.1400
5,815+ $0.0497 $289.0055
7,895+ $0.0439 $346.5905
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 880 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess