EN
  • EN
  • DE

2SB1322A-Q

Part No 2SB1322A-Q
Manufacturer Panasonic
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Panasonic
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 815183-2SB1322A-Q
Ultra Librarian 3D Model Ultra Librarian 2SB1322A-Q CAD Model

Description

The 2SB1322A-Q is a PNP epitaxial planar silicon transistor manufactured by Panasonic. It is designed for use in low-frequency power amplifier applications. This transistor is characterized by its good linearity and low saturation voltage, making it suitable for audio amplification and switching circuits.

Applications

  • Audio Amplifiers: Used in audio amplifier circuits for signal amplification.
  • Switching Circuits: Employed in switching circuits for controlling DC loads.
  • Power Management: Utilized in power management circuits for regulating voltage and current.
  • General Purpose Amplification: Applied in general-purpose amplification applications.

Features

  • PNP Transistor: A PNP type transistor.
  • Epitaxial Planar Silicon: Manufactured using epitaxial planar silicon technology.
  • Low Saturation Voltage: Features low saturation voltage for efficient switching.
  • High Current Gain: Offers high current gain for signal amplification.
  • Compact Package: Available in a compact package for easy integration.

Benefits

  • Efficient Amplification: Provides efficient signal amplification.
  • Reliable Switching: Ensures reliable switching performance.
  • Easy to Use: Simple to integrate into electronic circuits.

Additional Details

The 2SB1322A-Q transistor's specifications include the collector-emitter voltage (VCEO), collector current (IC), power dissipation (PC), current gain (hFE), and operating temperature range. The VCEO specifies the maximum voltage that can be applied between the collector and emitter without causing breakdown. The IC specifies the maximum collector current the transistor can handle. The PC specifies the maximum power the transistor can dissipate. The hFE specifies the transistor's current gain. The operating temperature range indicates the temperature range within which the transistor can operate reliably. The transistor's package type is also an important parameter for mounting and heat dissipation. Datasheets provide detailed information on the transistor's electrical and thermal characteristics.

You May Also Be Interested in

Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232 CONV INDUSTRIAL / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Quest Technology International Inc.
TELEPHONE SINGLEGANG WALL PLATE
Lowest to $4.6536
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
IXYS
ACCESSORY GATE WIRE FOR TO-240
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess