EN
  • EN
  • DE

Y24LC02-A2T-TR

Part No Y24LC02-A2T-TR
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 411192-Y24LC02-A2T-TR
Ultra Librarian 3D Model Ultra Librarian Y24LC02-A2T-TR CAD Model

Description

The Y24LC02-A2T-TR is a 2Kbit EEPROM (Electrically Erasable Programmable Read-Only Memory) device manufactured by various companies. It's designed for low-voltage, low-power applications requiring non-volatile data storage. This particular variant is commonly available in a TSSOP8 package, suitable for surface mount technology (SMT) assembly.

Applications:

  • Consumer Electronics: Used in TVs, set-top boxes, and DVD players for storing user settings and channel information.
  • Industrial Control Systems: Employed in programmable logic controllers (PLCs) and other industrial equipment to store configuration data and calibration parameters.
  • Automotive Electronics: Integrated into car radios, engine control units (ECUs), and other automotive systems for storing diagnostic codes and vehicle settings.
  • Medical Devices: Used in medical instruments for storing patient data and device configuration.
  • Smart Cards: Found in smart cards for storing user credentials and financial information.

Features:

  • 2Kbit EEPROM: Provides 2048 bits of non-volatile storage.
  • I2C Interface: Uses the standard I2C serial interface for easy communication with microcontrollers and other devices.
  • Low Voltage Operation: Operates at a low voltage (typically 2.5V to 5.5V), making it suitable for battery-powered applications.
  • Low Power Consumption: Designed for low power consumption, extending battery life in portable devices.
  • Write Protect Feature: Includes a write protect pin to prevent accidental data corruption.
  • Self-Timed Write Cycle: Simplifies write operations with an internal self-timed write cycle.
  • High Endurance: Offers high endurance, typically 1 million write cycles per byte.
  • Data Retention: Provides long-term data retention, typically 100 years.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed, ensuring data integrity.
  • Easy Integration: The I2C interface simplifies integration with a wide range of microcontrollers and systems.
  • Low Power Consumption: Reduces power consumption, extending battery life in portable applications.
  • Reliable Data Storage: High endurance and data retention ensure reliable data storage over a long period.
  • Protection Against Data Corruption: The write protect feature prevents accidental data corruption.
  • Small Footprint: The TSSOP8 package offers a small footprint, saving board space.

Additional Details:

Operating Temperature Range: Typically -40°C to +85°C (industrial temperature range).
I2C Clock Frequency: Supports standard and fast mode I2C clock frequencies (e.g., 100kHz, 400kHz).
Write Cycle Time: The self-timed write cycle typically takes a few milliseconds.
Package: TSSOP8 (Thin Shrink Small Outline Package) is a common package for this device.
Data Retention: Typically guarantees data retention for 100 years at 55°C.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Essentra Components
ROUND END CAPS - BLUE, INSIDE DI
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess