EN
  • EN
  • DE

TSU2N60M

Part No TSU2N60M
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 382844-TSU2N60M
Ultra Librarian 3D Model Ultra Librarian TSU2N60M CAD Model

Description

The TSU2N60M is a N-Channel MOSFET (Metal-Oxide-Semiconductor Field-Effect Transistor). It is a power MOSFET designed for high-voltage, high-speed switching applications.

Applications

  • Power Supplies: Used in SMPS (Switched-Mode Power Supplies) for converting voltage levels efficiently.
  • DC-DC Converters: Found in various DC-DC conversion circuits.
  • Motor Control: Employed in motor control circuits for efficient power switching.
  • LED Lighting: Used in LED drivers for efficient and controlled power delivery.
  • Inverters: Integrated into inverter circuits for converting DC power to AC power.

Features

  • N-Channel MOSFET: This refers to the device's structure, enabling efficient current flow from drain to source when a positive voltage is applied to the gate.
  • High Voltage: Typically rated for 600V, allowing it to handle high-voltage applications.
  • Low On-Resistance (RDS(on)): Offers low resistance when conducting, minimizing power loss and improving efficiency.
  • Fast Switching Speed: Designed for quick switching transitions, reducing switching losses and improving overall performance.
  • High Avalanche Ruggedness: Capable of withstanding high avalanche energy, enhancing reliability in demanding applications.

Benefits

  • High Efficiency: The low RDS(on) minimizes power dissipation, resulting in higher energy efficiency.
  • Improved Thermal Performance: Reduced power loss translates to lower operating temperatures, enhancing reliability and lifespan.
  • Simplified Circuit Design: Easier integration into circuits due to its characteristics and readily available datasheets.
  • Enhanced Reliability: The high avalanche ruggedness protects the MOSFET from voltage spikes and transient events, enhancing its durability.
  • Compact Size: Typically available in a compact package (like TO-251 or TO-252), enabling space-saving designs.

Additional Details

The TSU2N60M MOSFET's key specifications include drain-source voltage (VDS), gate-source voltage (VGS), continuous drain current (ID), and pulsed drain current (IDM). The RDS(on) value is a critical parameter determining the MOSFET's conduction losses. The gate charge (Qg) influences the switching speed. The device's thermal resistance (Rth) is essential for thermal management. It typically comes in a through-hole or surface-mount package, like TO-251 or TO-252. Always consult the datasheet for precise specifications and application guidelines before using the TSU2N60M in a circuit. Proper heat sinking is often necessary to keep the device within its safe operating temperature.

You May Also Be Interested in

Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess