EN
  • EN
  • DE

TSB-212L-12VDC

Part No TSB-212L-12VDC
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 382069-TSB-212L-12VDC
Ultra Librarian 3D Model Ultra Librarian TSB-212L-12VDC CAD Model

Description

The TSB-212L-12VDC is a 12VDC miniature signal relay. While the specific manufacturer isn't provided, it's commonly used in various low-power switching applications.

Applications:

  • Telecommunications Equipment: Used for signal routing and switching in telephone exchanges and communication systems.
  • Security Systems: Implemented in alarm systems and access control devices for switching signals.
  • Industrial Control Systems: Found in programmable logic controllers (PLCs) and other industrial automation equipment for controlling low-power circuits.
  • Consumer Electronics: Used in audio equipment, remote controls, and other electronic devices for signal switching.
  • Testing and Measurement Equipment: Employed in testing instruments for signal routing and calibration.

Features:

  • 12VDC Coil Voltage: Operates with a 12VDC power supply for coil activation.
  • Miniature Size: Compact design allows for high-density mounting on circuit boards.
  • Low Power Consumption: Requires minimal power for coil activation, making it suitable for battery-powered applications.
  • High Sensitivity: Requires a low coil current for activation, ensuring reliable switching.
  • SPDT Contact Configuration: Single Pole Double Throw configuration provides versatile switching capabilities.

Benefits:

  • Space Saving: Miniature size allows for compact design and high-density mounting.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Reliable Switching: High sensitivity ensures consistent and dependable switching performance.
  • Versatile Application: SPDT contact configuration provides flexibility for various switching needs.
  • Easy Integration: Standard pinout and compact size simplify integration into existing circuits.

The TSB-212L-12VDC is a reliable and versatile miniature signal relay suitable for a wide range of applications. Its compact size, low power consumption, and high sensitivity make it an ideal choice for designers seeking to optimize performance and reduce system complexity. Its primary function is to act as an electrically controlled switch, directing or interrupting signals within a circuit based on the presence or absence of a 12VDC signal to its coil.

You May Also Be Interested in

Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess