EN
  • EN
  • DE

CLC231AM

Part No CLC231AM
Manufacturer National Semiconductor (TI)
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1215362-CLC231AM
Categories Custom Parts
Manufacturer National Semiconductor (TI)
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLC231AM CAD Model

Description

The CLC231AM is a wideband, low distortion operational amplifier (op-amp) manufactured by National Semiconductor, now part of Texas Instruments (TI). It is designed for applications requiring high-speed signal processing and excellent signal fidelity. This op-amp offers a high slew rate and low distortion, making it suitable for demanding analog applications.

Applications

  • Video amplifiers
  • Cable drivers
  • High-speed data acquisition systems
  • RF and IF signal processing
  • Instrumentation amplifiers

Features

  • Wide bandwidth
  • High slew rate
  • Low total harmonic distortion (THD)
  • Low input noise voltage
  • High output current drive
  • Short-circuit protection

Benefits

  • Accurate amplification of high-frequency signals with minimal distortion.
  • Fast response times in transient applications.
  • Excellent signal-to-noise ratio for sensitive measurements.
  • Robust performance with short-circuit protection.
  • Versatile for a wide range of analog signal processing applications.

Specifications

Typical specifications for the CLC231AM include:

  • Gain Bandwidth Product: Check datasheet, typically in the MHz range
  • Slew Rate: Check datasheet, typically several hundred V/µs
  • Total Harmonic Distortion (THD): Check datasheet, typically very low (e.g., -80 dB or better)
  • Input Noise Voltage: Check datasheet, typically a few nV/√Hz
  • Output Current: Check datasheet
  • Supply Voltage: ±5V to ±15V (Check datasheet for precise range)
  • Operating Temperature: Refer to datasheet for specific range
  • Package: Typically DIP or SOIC

For precise electrical characteristics, application circuits, and package dimensions, always refer to the official Texas Instruments (TI) datasheet for the CLC231AM.

You May Also Be Interested in

Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Comchip Technology
DIODE SWITCHING 75V SOT563 / Diode Array 2 Independent Standard 75 V 200mA Surface Mount SOT-563, SOT-666
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTTKY 100V 250MA SOD323 / Diode Schottky 100 V 250mA Surface Mount SOD-323F
Need more? Email Us
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Viking Tech
0805 25% ui200 General Current 17?
Need more? Email Us
Taiwan Semiconductor
DIODE ZENER 16V 200MW SOD323F / Zener Diode 16 V 200 mW ±5% Surface Mount SOD-323F
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess