EN
  • EN
  • DE

TNR5C330K-T

Part No TNR5C330K-T
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 374643-TNR5C330K-T
Ultra Librarian 3D Model Ultra Librarian TNR5C330K-T CAD Model

Description

The TNR5C330K-T is a transient voltage suppressor (TVS) varistor, which provides protection to electronic circuits against voltage surges and transient events. The "-T" likely indicates that it's taped for automated assembly. It's designed to safeguard sensitive components against electrostatic discharge (ESD), lightning strikes, and inductive switching.

Applications

  • Power Supplies: Protection against voltage spikes and surges in power supplies.
  • Industrial Control Systems: Safeguards sensitive control circuitry from transient voltages in industrial environments.
  • Consumer Electronics: Protects devices like televisions, computers, and appliances from power line disturbances.
  • Telecommunications Equipment: Provides protection for communication lines and equipment.
  • Automotive Electronics: Used in automotive systems to protect electronic control units (ECUs) from voltage spikes.

Features

  • High Surge Current Capability: Able to withstand high surge currents without failure.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Wide Operating Voltage Range: Suitable for various voltage levels and applications.
  • Compact Size: Allows for easy integration into space-constrained designs.
  • Taped for Automated Assembly: Facilitates high-volume manufacturing by enabling automatic placement on circuit boards.
  • RoHS Compliant: Meets environmental regulations regarding hazardous substances.

Benefits

  • Enhanced Equipment Reliability: Protects sensitive electronics from damage, extending the lifespan of equipment.
  • Reduced Downtime: Minimizes equipment failures due to voltage surges, reducing downtime and maintenance costs.
  • Improved System Performance: Ensures stable operation of electronic systems by preventing voltage fluctuations.
  • Cost-Effective Protection: Provides a cost-efficient solution for protecting against transient voltage events.
  • Simplified Design: Easy to integrate into existing circuit designs with minimal modifications.
  • Improved Manufacturing Efficiency: The taped version reduces assembly time and cost in high-volume production.

The TNR5C330K-T varistor is constructed using a metal oxide semiconductor material, which exhibits a non-linear voltage-current characteristic. When the voltage across the varistor exceeds its clamping voltage, it rapidly decreases its resistance, diverting the surge current away from the protected components. This clamping action prevents the voltage from rising to damaging levels.

Specifications:

  • Varistor Voltage: Typically around 33V (this can vary slightly depending on the manufacturer)
  • Surge Current: Capability varies depending on the waveform and duration of the surge.
  • Operating Temperature: -40°C to +85°C (typical)
  • Package: Typically a disc-shaped package with radial leads.
  • Packaging: Taped for automated assembly.

The robust design and reliable performance of the TNR5C330K-T, combined with its suitability for automated assembly, make it a popular choice for surge protection in a wide array of electronic applications.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess