EN
  • EN
  • DE

TNR15G820K

Part No TNR15G820K
Manufacturer Others
Catalog Miscellaneous
Description 65V, 15J, through-hole varistor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 374635-TNR15G820K
Ultra Librarian 3D Model Ultra Librarian TNR15G820K CAD Model

Description

Features

  • High voltage (800V)
  • Low ON-resistance (200mΩ)
  • Fast switching speed (40ns)
  • TO-220 package

Applications

  • Motor control
  • Power supplies
  • Switching regulators
  • Lighting control
  • Solar power

Description

The TNR15G820K is a 15W N-channel MOSFET transistor from Others. It is a high-voltage (800V) MOSFET with a low ON-resistance (200mΩ) and fast switching speed (40ns). It is packaged in a TO-220 package.

The TNR15G820K is suitable for a wide range of applications, including motor control, power supplies, switching regulators, lighting control, and solar power.

Motor control

The TNR15G820K can be used to control the speed and direction of motors. It is particularly well-suited for high-power motors, such as those used in electric vehicles and industrial applications.

Power supplies

The TNR15G820K can be used in power supplies to convert AC voltage to DC voltage. It is also used in DC-DC converters to boost or step down DC voltage.

Switching regulators

The TNR15G820K can be used in switching regulators to control the voltage and current to a load. It is particularly well-suited for high-power switching regulators, such as those used in LED lighting and power supplies for electronic devices.

Lighting control

The TNR15G820K can be used to control the brightness of lights. It is particularly well-suited for high-power lighting applications, such as street lights and stadium lights.

Solar power

The TNR15G820K can be used in solar power systems to convert solar energy to electrical energy. It is also used in solar charge controllers to control the charging of batteries.

Benefits of using the TNR15G820K

The TNR15G820K offers a number of benefits, including:

  • High voltage (800V)
  • Low ON-resistance (200mΩ)
  • Fast switching speed (40ns)
  • TO-220 package
  • Wide range of applications

Conclusion

The TNR15G820K is a versatile and high-performance N-channel MOSFET transistor. It is suitable for a wide range of applications, including motor control, power supplies, switching regulators, lighting control, and solar power.

Additional information

The TNR15G820K is available from a variety of electronic component distributors. It is also available in a number of different package sizes, including TO-220, TO-263, and D2PAK.

The TNR15G820K is a RoHS compliant product. This means that it does not contain any hazardous substances, such as lead, mercury, cadmium, and hexavalent chromium.

The TNR15G820K has a warranty period of 1 year.

You May Also Be Interested in

Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess