EN
  • EN
  • DE

TCO-7087X1A4 20.000 MHZ

Part No TCO-7087X1A4 20.000 MHZ
Manufacturer Others
Catalog Oscillators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 360527-TCO-7087X1A4 20.000 MHZ
Ultra Librarian 3D Model Ultra Librarian TCO-7087X1A4 20.000 MHZ CAD Model

Description

The TCO-7087X1A4 20.000 MHZ is a Temperature Compensated Crystal Oscillator (TCXO) delivering a stable and precise 20.000 MHz output frequency. Designed for applications where accuracy and reliability are paramount, this TCXO is suitable for use in telecommunications equipment, precision instruments, and other frequency-sensitive devices.

Applications

  • Telecommunications equipment
  • Precision instrumentation
  • Frequency synthesizers
  • Clock recovery circuits
  • Timing references

Features

  • 20.000 MHz output frequency
  • High frequency stability over temperature
  • Low phase noise
  • Low aging characteristics
  • Compact size
  • Surface mount design
  • Wide operating temperature range

Benefits

  • Ensures accurate timing in critical applications
  • Minimizes frequency drift due to temperature variations
  • Improves signal integrity in high-speed systems
  • Reduces the need for frequent recalibration
  • Enables smaller and more efficient designs
  • Facilitates easy integration into automated assembly processes
  • Offers reliable performance in harsh environments

Additional Details

The TCO-7087X1A4 20.000 MHZ TCXO is designed to maintain its frequency accuracy over a wide range of operating temperatures. The specific temperature range and frequency stability are typically specified in the product datasheet. The low phase noise characteristic is crucial for applications requiring clean and stable signals. Its compact size and surface-mount design make it easy to integrate into modern electronic devices. This TCXO utilizes a high-quality quartz crystal and sophisticated temperature compensation techniques. The device is designed for a specific supply voltage (e.g., 3.3V or 5V). Aging, another critical performance parameter, is minimized to ensure long-term stability. Careful selection of materials and precise manufacturing processes contribute to the overall reliability and performance of this TCXO.

You May Also Be Interested in

Seiko Epson Corporation
XTAL OSC XO 39.2160MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 16.367667M-TCHSA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 26.2144MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 152.1000M-TCHPA0: OSC
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 156.285157MHZ CMOS S
Need more? Email Us
Seiko Epson Corporation
XTAL OSC XO 7.3820MHZ CMOS SMD
Need more? Email Us
Seiko Epson Corporation
SG-8101CG 107.374182M-TBGPA0: OS
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 52.5600M-TBGPA0: OSC M
Need more? Email Us
Seiko Epson Corporation
SG-8101CA 68.0800M-TBGSA0: OSC M
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess