Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 347882-STR2A60-BU
Ultra Librarian 3D Model Ultra Librarian STR2A60-BU CAD Model

Description

The STR2A60-BU is a quasi-resonant flyback converter IC manufactured by Sanken Electric. It is designed for use in offline power supplies and offers high efficiency and low noise operation. This IC integrates a power MOSFET and a control circuit in a single package, simplifying the design and reducing the component count of power supply circuits.

Applications

  • Power supplies for consumer electronics such as TVs, Blu-ray players, and set-top boxes
  • Adapters for laptops, smartphones, and tablets
  • Auxiliary power supplies in industrial equipment
  • LED lighting power supplies

Features

  • Quasi-resonant operation for high efficiency and low EMI
  • Integrated power MOSFET for simplified design
  • Built-in startup circuit for quick and reliable startup
  • Overcurrent protection (OCP) with auto-restart
  • Overvoltage protection (OVP) with latch
  • Thermal shutdown protection (TSD) with auto-restart
  • Brown-in and brown-out protection
  • Frequency reduction function under light load condition to improve efficiency

Benefits

  • High Efficiency: Quasi-resonant operation minimizes switching losses, resulting in high efficiency and reduced heat dissipation.
  • Simplified Design: The integrated power MOSFET and control circuit reduce the component count and simplify the design process.
  • Robust Protection: Built-in protection features such as OCP, OVP, and TSD ensure safe and reliable operation.
  • Low EMI: Quasi-resonant operation reduces EMI noise, making it suitable for noise-sensitive applications.
  • Improved Light Load Efficiency: The frequency reduction function optimizes efficiency under light load conditions.

Additional Details

The STR2A60-BU operates in quasi-resonant mode, which means that the MOSFET is turned on when the voltage across it is at its minimum. This reduces switching losses and EMI noise. The IC also includes a built-in startup circuit, which eliminates the need for external startup components. The STR2A60-BU has various protection features including overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown protection (TSD). These features protect the power supply from damage in the event of a fault. The IC also has a brown-in and brown-out protection feature, which prevents the power supply from operating under abnormal input voltage conditions. The frequency reduction function under light load condition improves efficiency. The STR2A60-BU is available in a through-hole package.

You May Also Be Interested in

Inphi Corporation
CS7002 - 2X10G XAUI TO XFI OTN G
Need more? Email Us
ECAD model for HPCS7002C.A0-998958
Nuvoton Technology Corporation of America
IC
Lowest to $2.7424
ECAD model for NPCT501MA1WX
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
ECAD model for 2708410
Hewlett Packard
HPE Aruba - expansion module - 1
Need more? Email Us
ECAD model for JL083A
Halo Electronics Inc
GIGABIT ISOLATOR
Need more? Email Us
ECAD model for PTI-451G0002
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us
ECAD model for 2708274
Inphi Corporation
IC PROCESSOR / 4X 10G OTN Framer
Need more? Email Us
ECAD model for WPCS6049C.A1-900272
Elesa USA Corporation
PC, PANEL SUPPORT CLAMPS, PANEL
Need more? Email Us
ECAD model for 49301
Inphi Corporation
4X10G G.709/OTN PROCESSOR WITH S
Need more? Email Us
ECAD model for RPCS6003C.A0-998980

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention