EN
  • EN
  • DE

STP25N06

Part No STP25N06
Manufacturer Others
Catalog Miscellaneous
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Others
Technical Support Please contact us for details.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 347201-STP25N06
Ultra Librarian 3D Model Ultra Librarian STP25N06 CAD Model

Description

The STP25N06 is an N-channel Power MOSFET manufactured by STMicroelectronics. It is designed for high-efficiency switching applications, offering a combination of low on-resistance and fast switching speeds. This MOSFET is commonly used in various power management circuits and motor control applications.

Applications:

  • Switch Mode Power Supplies (SMPS): Used in power supplies for computers, servers, and other electronic devices.
  • DC-DC Converters: Employed in voltage regulators for portable devices and automotive applications.
  • Motor Control Circuits: Suitable for controlling the speed and torque of DC motors in appliances and industrial equipment.
  • Uninterruptible Power Supplies (UPS): Used for switching and power management in battery backup systems.
  • Power Inverters: Found in inverters that convert DC power to AC power for various applications.

Features:

  • N-Channel MOSFET: Provides efficient switching performance with low gate drive requirements.
  • Low On-Resistance (RDS(on)): Minimizes conduction losses, improving efficiency.
  • Fast Switching Speed: Enables rapid switching transitions, reducing switching losses.
  • Avalanche Ruggedness: Withstands transient voltage spikes and overvoltage conditions.
  • Gate Charge (Qg): Optimized gate charge for efficient switching performance.

Benefits:

  • Improved Efficiency: Low RDS(on) minimizes power dissipation and heat generation.
  • Enhanced Reliability: Avalanche ruggedness provides protection against voltage transients.
  • Reduced System Size: High power density allows for compact designs.
  • Lower System Cost: Efficiency improvements can reduce cooling requirements and overall system costs.
  • Simplified Design: Easy to drive with standard logic levels.

Additional Details: The STP25N06 has a drain-source voltage (Vds) rating of 60V and a continuous drain current (Id) rating of 25A. It is typically packaged in a TO-220 package. Key electrical characteristics include a typical RDS(on) value of around 0.04 ohms and a gate charge (Qg) of approximately 20 nC. This MOSFET is designed for through-hole mounting. This MOSFET's ruggedness, combined with its switching performance, makes it a popular choice for robust and efficient power circuits.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
UBIQUITOUS TOUCH COMPUTER
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
Phoenix Contact
Need more? Email Us
Littelfuse Inc.
RS-485 TO RS-232-C CONV W 120-VA / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.4301 $58.3224
58+ $1.9935 $115.6230
90+ $1.9312 $173.8080
124+ $1.8688 $231.7312
160+ $1.8064 $289.0240
214+ $1.6205 $346.7870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess